Manufacturer: Microchip Technology
Win Source Part Number: 854790-25C160/P
Features: Memory IC 3 MHz
Package: Tube
Family Name: 25C160
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25C160/P-NDR, 25C160/PR, 25C160/PR-ND
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-PDIP
IC EEPROM 16KBIT SPI 3MHZ 8DIP Product overview: 25C160/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C160/P can be used for catalog matching and distributor lookup.
SERIAL EEPROM, 16KBIT, 3MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
IC EEPROM 16KBIT SPI 3MHZ 8DIP
EEPROM Memory IC 16Kbit SPI 3 MHz 8-PDIP
IC EEPROM 16KBIT SPI 3MHZ 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 854790-25C160/P | 25C160/P-ND | 774-25C160/P | 96K4088 | 25C160/P | 25C160/P | 25C160/P |
| Product Name | Memory - EEPROM - 25C160/P | Memory | 3MHZ Memory IC and Storage Component | Serial Eeprom, 16Kbit, 3Mhz, Dip-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | Through Hole | 4.5V ~ 5.5V | |||
| Access Time | 150 ns |