IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24LC65T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC65T-I/SM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 197429-24LC65T-I/SM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 6.0 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ
IC EEPROM 64KBIT I2C 8SOIJ
IC,SERIAL EEPROM,8KX8,CMOS,SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC65T-I/SM | 197429-24LC65T-I/SM | 24LC65T-I/SMTR-ND | 24LC65T-I/SM | 24LC65T-I/SM | 24LC65T-I/SM | 24LC65T-I/SM | 92C7232 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 24LC65T-I/SM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |