Microchip Technology, Inc. Memory 25LC1024-E/P

Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC1024-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25LC1024-E/P
20MHZ Memory IC and Storage Component 774-25LC1024-E/P
IC EEPROM 1MBIT SPI 20MHZ 8DIP Product overview: 25LC1024-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-E/P can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8DIP Product overview: 25LC1024-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1222708-25LC1024-E/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1222708-25LC1024-E/P
Integrated Circuits (ICs) - Memory 1222708-25LC1024-E/P
Win Source Part Number: 1222708-25LC1024-E/P Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Alternative Parts (Cross-Reference): 25LC1024-EP; 25LC1024E/P; 25LC1024EP; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 25LC1024

Win Source Part Number: 1222708-25LC1024-E/P
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): 25LC1024-EP; 25LC1024E/P; 25LC1024EP;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 25LC1024

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC1024-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC1024-E/P
Integrated Circuits (ICs) - Memory - Memory 25LC1024-E/P
IC EEPROM 1MBIT SPI 20MHZ 8DIP

IC EEPROM 1MBIT SPI 20MHZ 8DIP

Supplier's Site
IC EEPROM 1MBIT SPI 20MHZ 8DIP

IC EEPROM 1MBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8DIP

IC EEPROM 1MBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
Memory - 25LC1024-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 1Mbit SPI 20 MHz 8-PDIP

Buy Now Datasheet
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip - 89H3173 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip
89H3173
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip 89H3173
SERIAL EEPROM, 1MBIT, 20MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 20MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Memory >> EEPROM - 25LC1024-E/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
25LC1024-E/P
Memory >> EEPROM 25LC1024-E/P
1Mbit SPI PDIP-8 EEPROM ROHS

1Mbit SPI PDIP-8 EEPROM ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC1024-E/P-ND 774-25LC1024-E/P 1222708-25LC1024-E/P 25LC1024-E/P 25LC1024-E/P 25LC1024-E/P 25LC1024-E/P 89H3173 25LC1024-E/P
Product Name Memory 20MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip Memory >> EEPROM
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V Through Hole 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V~5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - CAT24C16WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers