Microchip Technology, Inc. Memory 24VL025T/MNY

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24VL025T/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8TDFN

IC EEPROM 2KBIT I2C 400KHZ 8TDFN

Supplier's Site Datasheet
Memory - 24VL025T/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24VL025T/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24VL025T/MNY
Integrated Circuits (ICs) - Memory - Memory 24VL025T/MNY
IC EEPROM 2KBIT I2C 400KHZ 8TDFN

IC EEPROM 2KBIT I2C 400KHZ 8TDFN

Supplier's Site
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip - 98M5381 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip
98M5381
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip 98M5381
EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24VL025T/MNYTR-ND 24VL025T/MNY 24VL025T/MNY 24VL025T/MNY 98M5381
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 1.5V ~ 3.6V 3.6V; 1.5V ~ 3.6V -20degC ~ 85degC (TA)
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details