Microchip Technology, Inc. Memory 25AA010AT-I/SN

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25AA010AT-I/SN is a 1 Kbit Serial EEPROM from Quarktwin Technology Ltd., designed for use in applications requiring non-volatile memory storage. It operates on a supply voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 16-byte page size for write operations and allows for sequential reading of data. This EEPROM utilizes low-power CMOS technology, with a maximum write current of 5 mA and a standby current of only 5 µA at 5.5V. It offers high reliability with an endurance of 1,000,000 erase/write cycles and a data retention period exceeding 200 years. The device is equipped with built-in write protection mechanisms, including power-on/off data protection and a write-protect pin. The 25AA010AT-I/SN is available in various package types, including 8-lead SOIC, and is compliant with RoHS standards. It is suitable for industrial applications with operating temperature ranges from -40°C to +85°C. This product is ideal for engineers looking for a reliable and efficient memory solution for their projects.

Datasheet Summary
Powered by GS/AI

The 25AA010AT-I/SN is a 1 Kbit Serial EEPROM from Quarktwin Technology Ltd., designed for use in applications requiring non-volatile memory storage. It operates on a supply voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 16-byte page size for write operations and allows for sequential reading of data. This EEPROM utilizes low-power CMOS technology, with a maximum write current of 5 mA and a standby current of only 5 µA at 5.5V. It offers high reliability with an endurance of 1,000,000 erase/write cycles and a data retention period exceeding 200 years. The device is equipped with built-in write protection mechanisms, including power-on/off data protection and a write-protect pin. The 25AA010AT-I/SN is available in various package types, including 8-lead SOIC, and is compliant with RoHS standards. It is suitable for industrial applications with operating temperature ranges from -40°C to +85°C. This product is ideal for engineers looking for a reliable and efficient memory solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA010AT-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25AA010AT-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25AA010AT-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA010AT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA010AT-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA010AT-I/SN
IC EEPROM 1KBIT SPI 10MHZ 8SOIC

IC EEPROM 1KBIT SPI 10MHZ 8SOIC

Supplier's Site
Memory - 25AA010AT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT SPI 10MHZ 8SOIC

IC EEPROM 1KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 10MHZ 8SOIC

IC EEPROM 1KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA010AT-I/SNTR-ND 25AA010AT-I/SN 25AA010AT-I/SN 25AA010AT-I/SN 25AA010AT-I/SN
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memory - CAT24C02VP2GI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details