Microchip Technology, Inc. Memory 25C040X-I/ST

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25C040X-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 3MHZ 8TSSOP

IC EEPROM 4KBIT SPI 3MHZ 8TSSOP

Supplier's Site Datasheet
Memory - 25C040X-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 3 MHz 8-TSSOP

EEPROM Memory IC 4Kbit SPI 3 MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 92C7391 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
92C7391
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 92C7391
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25C040X-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25C040X-I/ST
Integrated Circuits (ICs) - Memory - Memory 25C040X-I/ST
IC EEPROM 4KBIT SPI 3MHZ 8TSSOP

IC EEPROM 4KBIT SPI 3MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25C040X-I/ST-ND 25C040X-I/ST 25C040X-I/ST 92C7391 25C040X-I/ST
Product Name Memory Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP SSOP; TSSOP
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details