Microchip Technology, Inc. Memory 25LC1024-I/P

Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC1024-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25LC1024-I/P
20MHZ Memory IC and Storage Component 774-25LC1024-I/P
IC EEPROM 1MBIT SPI 20MHZ 8DIP Product overview: 25LC1024-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8DIP Product overview: 25LC1024-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25LC1024-I/P - 848328-25LC1024-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC1024-I/P
848328-25LC1024-I/P
Memory - EEPROM - 25LC1024-I/P 848328-25LC1024-I/P
Manufacturer: Microchip Technology Win Source Part Number: 848328-25LC1024-I/P Features: Memory IC 20 MHz Package: Tube Family Name: 25LC1024 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 848328-25LC1024-I/P
Features: Memory IC 20 MHz
Package: Tube
Family Name: 25LC1024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
EEPROM - 454056 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454056
EEPROM 454056
1024k,128K X 8 , 2.5V Serial EE PDIP-8

1024k,128K X 8 , 2.5V Serial EE PDIP-8

Supplier's Site
EEPROM - 1784915 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784915
EEPROM 1784915
1024k,128K X 8 , 2.5V Serial EE PDIP-8

1024k,128K X 8 , 2.5V Serial EE PDIP-8

Supplier's Site
Memory - 25LC1024-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 1Mbit SPI 20 MHz 8-PDIP

Buy Now Datasheet
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip - 89H3176 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip
89H3176
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip 89H3176
SERIAL EEPROM, 1MBIT, 20MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 20MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Size Microchip - 35M0841 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Size Microchip
35M0841
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Size Microchip 35M0841
SERIAL EEPROM, 1MBIT, 20MHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 20MHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
1024K, 128K X 8 , 2.5V SER EE IND - 70045924 - Allied Electronics, Inc.
Fort Worth, TX, USA
1024K, 128K X 8 , 2.5V SER EE IND
70045924
1024K, 128K X 8 , 2.5V SER EE IND 70045924
Features: Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function HOLD Pin Software Enabled Block Write Protection Hardware Write-Protect Pin Supports SPI Modes 0,3

Features:

  • Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • HOLD Pin
  • Software Enabled Block Write Protection
  • Hardware Write-Protect Pin
  • Supports SPI Modes 0,3
Supplier's Site
IC EEPROM 1MBIT SPI 20MHZ 8DIP

IC EEPROM 1MBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC1024-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC1024-I/P
Integrated Circuits (ICs) - Memory - Memory 25LC1024-I/P
IC EEPROM 1MBIT SPI 20MHZ 8DIP

IC EEPROM 1MBIT SPI 20MHZ 8DIP

Supplier's Site
IC EEPROM 1MBIT SPI 20MHZ 8DIP

IC EEPROM 1MBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC1024-I/P-ND 774-25LC1024-I/P 848328-25LC1024-I/P 454056 1784915 25LC1024-I/P 89H3176 70045924 25LC1024-I/P 25LC1024-I/P 25LC1024-I/P
Product Name Memory 20MHZ Memory IC and Storage Component Memory - EEPROM - 25LC1024-I/P EEPROM EEPROM Memory Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip 1024K, 128K X 8 , 2.5V SER EE IND Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1024 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP DIP; 8-DIP (0.300\", 7.62mm) DIP DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 5.5 v, 2.5 v 5.5 v, 2.5 v 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - 3015357 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details