EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC080BT-E/SN-ND | 25LC080BT-E/SN | 25LC080BT-E/SN | 25LC080BT-E/SN | 30H1592 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | NSOIC | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V |