Microchip Technology, Inc. Memory 25LC128-I/MF

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-DFN-S (6x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC128-I/MF-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-DFN-S (6x5)

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-DFN-S (6x5)

Buy Now Datasheet
IC EEPROM 128KBIT SPI 10MHZ 8DFN

IC EEPROM 128KBIT SPI 10MHZ 8DFN

Supplier's Site Datasheet
Memory - 25LC128-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz 8-DFN-S (6x5)

EEPROM Memory IC 128Kbit SPI 10 MHz 8-DFN-S (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC128-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC128-I/MF
Integrated Circuits (ICs) - Memory - Memory 25LC128-I/MF
IC EEPROM 128KBIT SPI 10MHZ 8DFN

IC EEPROM 128KBIT SPI 10MHZ 8DFN

Supplier's Site
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip - 17M3506 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip
17M3506
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip 17M3506
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC128-I/MF-ND 25LC128-I/MF 25LC128-I/MF 25LC128-I/MF 17M3506
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad 8-VDFN Exposed Pad DFN-EP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers