Microchip Technology, Inc. Memory 24LC512-E/ST14

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 14-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC512-E/ST14-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 14-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 14-TSSOP

Buy Now Datasheet
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip - 92C7203 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip
92C7203
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip 92C7203
EEPROM, 512KBIT, -40 TO 125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 14TSSOP

IC EEPROM 512KBIT I2C 14TSSOP

Supplier's Site Datasheet
Memory - 24LC512-E/ST14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 14-TSSOP

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC512-E/ST14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC512-E/ST14
Integrated Circuits (ICs) - Memory - Memory 24LC512-E/ST14
IC EEPROM 512KBIT I2C 14TSSOP

IC EEPROM 512KBIT I2C 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC512-E/ST14-ND 92C7203 24LC512-E/ST14 24LC512-E/ST14 24LC512-E/ST14
Product Name Memory Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AT24C256BN-10SU-1.8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details