IC EEPROM 64KBIT SPI 1MHZ DIE
IC EEPROM 64KBIT SPI 1MHZ DIE
EEPROM Memory IC 64Kbit SPI 1 MHz Die
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA640/W | 25AA640/W | 25AA640/W |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 1 MHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |