Microchip Technology, Inc. 16Kb 2.5V SPI Serial EEPROM with 16 Byte Page size 25LC160C

Description
The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: 25AA160C Additional Features 2048 x 8-bit (16 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 10 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5 mA (Max) at 10 MHz Write current: 5 mA (Max) at 10 MHz Standby current: 5 μA (Max) at 5.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Extended (E): -40°C to +125°C Extended+ (H): -40°C to +150°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN 1Contact Microchip for automotive grade products
Datasheet
Description
The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: 25AA160C Additional Features 2048 x 8-bit (16 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 10 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5 mA (Max) at 10 MHz Write current: 5 mA (Max) at 10 MHz Standby current: 5 μA (Max) at 5.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Extended (E): -40°C to +125°C Extended+ (H): -40°C to +150°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN 1Contact Microchip for automotive grade products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Kb 2.5V SPI Serial EEPROM with 16 Byte Page size - 25LC160C - Microchip Technology, Inc.
Chandler, AZ, United States
16Kb 2.5V SPI Serial EEPROM with 16 Byte Page size
25LC160C
16Kb 2.5V SPI Serial EEPROM with 16 Byte Page size 25LC160C
The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: 25AA160C Additional Features 2048 x 8-bit (16 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 10 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5 mA (Max) at 10 MHz Write current: 5 mA (Max) at 10 MHz Standby current: 5 μA (Max) at 5.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Extended (E): -40°C to +125°C Extended+ (H): -40°C to +150°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN 1Contact Microchip for automotive grade products

The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options.

For product comparison, please consider: 25AA160C

Additional Features

    • 2048 x 8-bit (16 Kbit)
    • Serial Peripheral Interface (SPI) Compatible
      • Supports SPI modes 0 and 3
      • Up to 10 MHz clock frequency
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current: 5 mA (Max) at 10 MHz
      • Write current: 5 mA (Max) at 10 MHz
      • Standby current: 5 μA (Max) at 5.5 V
    • Block Write Protection: Protect 1/4, 1/2 or Entire Array
    • More than 1 million erase/write cycles
    • Data retention > 200 years
    • Temperature Ranges Available
      • Industrial (I): -40°C to 85°C
      • Extended (E): -40°C to +125°C
      • Extended+ (H): -40°C to +150°C
    • Automotive AECQ-100 Qualified1
    • Factory Programming Available
    • Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN
    1Contact Microchip for automotive grade products
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 25LC160C
Product Name 16Kb 2.5V SPI Serial EEPROM with 16 Byte Page size
Memory Category EEPROM
Data Rate 10 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 051FL164K0XMFI010 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers