Microchip Technology, Inc. Memory 25LC020AT-I/OT

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC020AT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25LC020AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25LC020AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-25LC020AT-I/OT
SOT23 Memory IC and Storage Component 774-25LC020AT-I/OT
IC EEPROM 2KBIT SPI SOT23-6 Product overview: 25LC020AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC020AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI SOT23-6 Product overview: 25LC020AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC020AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25LC020AT-I/OT - 906077-25LC020AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC020AT-I/OT
906077-25LC020AT-I/OT
Memory - EEPROM - 25LC020AT-I/OT 906077-25LC020AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 906077-25LC020AT-I/O T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) SPI SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: 25LC020 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25LC020ATIOT, 25LC020AT-I/OTDKR, 25LC020AT-I/OTCT, 25LC020AT-I/OTTR

Manufacturer: Microchip Technology
Win Source Part Number: 906077-25LC020AT-I/OT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) SPI SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: 25LC020
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25LC020ATIOT, 25LC020AT-I/OTDKR, 25LC020AT-I/OTCT, 25LC020AT-I/OTTR

Buy Now Datasheet
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip - 72J3674 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip
72J3674
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip 72J3674
SERIAL EEPROM, 2KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25LC020AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 10 MHz SOT-23-6

EEPROM Memory IC 2Kbit SPI 10 MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC020AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC020AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 25LC020AT-I/OT
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC020AT-I/OTDKR-ND 774-25LC020AT-I/OT 906077-25LC020AT-I/OT 72J3674 25LC020AT-I/OT 25LC020AT-I/OT 25LC020AT-I/OT
Product Name Memory SOT23 Memory IC and Storage Component Memory - EEPROM - 25LC020AT-I/OT Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6 SOT-23-6 SOT-23 SOT-23-6
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details