The Microchip 25C080 is an 8Kbit Serial Electrically Erasable PROM (EEPROM) designed for use in a variety of applications. It operates within a supply voltage range of 4.5V to 5.5V and supports a maximum clock frequency of 3 MHz. The device is organized as 1024 x 8 bits and features a 16-byte page write capability, with a maximum write cycle time of 5 ms. This EEPROM is suitable for industrial and automotive applications, with an operating temperature range of -40°C to +125°C. It incorporates low-power CMOS technology, with a maximum write current of 3 mA and a typical read current of 500 µA. The device also includes built-in write protection features, such as a write-protect pin and power-on/off data protection circuitry. The 25C080 is available in an 8-pin NSOIC package and is characterized by high reliability, with an endurance of 1 million write cycles and data retention exceeding 200 years. It is important to note that this part is not recommended for new designs, and users are advised to consider the 25AA080A/B or 25LC080A/B as alternatives.
IC EEPROM 8KBIT SPI 3MHZ 8SOIC Product overview: 25C080T-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C080T-E/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1003487-25C080T-E/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 8Kbit SPI 3 MHz 8-SOIC
IC EEPROM 8KBIT SPI 3MHZ 8SOIC
IC EEPROM 8KBIT SPI 3MHZ 8SOIC
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25C080T-E/SN | 25C080T-E/SN-ND | 1003487-25C080T-E/SN | 25C080T-E/SN | 25C080T-E/SN | 25C080T-E/SN | 92C7402 |
| Product Name | 3MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 25C080T-E/SN | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 150 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |