Microchip Technology, Inc. Memory 24LC65-I/SM

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC65-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory IC and Storage Component - 774-24LC65-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24LC65-I/SM
Memory IC and Storage Component 774-24LC65-I/SM
IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24LC65-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC65-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24LC65-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC65-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1975378 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975378
EEPROM 1975378
Microchip Technology, 24LC65-I/SM

Microchip Technology, 24LC65-I/SM

Supplier's Site
EEPROM - 1975379 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975379
EEPROM 1975379
Microchip Technology, 24LC65-I/SM

Microchip Technology, 24LC65-I/SM

Supplier's Site
EEPROM - 1975379P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975379P
EEPROM 1975379P
Microchip Technology, 24LC65-I/SM

Microchip Technology, 24LC65-I/SM

Supplier's Site
Memory - EEPROM - 24LC65-I/SM - 005562-24LC65-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC65-I/SM
005562-24LC65-I/SM
Memory - EEPROM - 24LC65-I/SM 005562-24LC65-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 005562-24LC65-I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 6.0 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 005562-24LC65-I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 6.0 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC65-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC65-I/SM
Integrated Circuits (ICs) - Memory - Memory 24LC65-I/SM
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site
64K, 8K X 8 , 2.5V SMART SER IND - 70045257 - Allied Electronics, Inc.
Fort Worth, TX, USA
64K, 8K X 8 , 2.5V SMART SER IND
70045257
64K, 8K X 8 , 2.5V SMART SER IND 70045257
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip - 89C9816 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip
89C9816
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip 89C9816
SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip - 28AC8219 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip
28AC8219
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip 28AC8219
SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site
Memory - 24LC65-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC65-I/SM-ND 774-24LC65-I/SM 1975378 1975379P 005562-24LC65-I/SM 24LC65-I/SM 70045257 24LC65-I/SM 89C9816 28AC8219 24LC65-I/SM
Product Name Memory Memory IC and Storage Component EEPROM EEPROM Memory - EEPROM - 24LC65-I/SM Integrated Circuits (ICs) - Memory - Memory 64K, 8K X 8 , 2.5V SMART SER IND Memory Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIJ 8-SOIJ SOIJ SOIJ SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.5V ~ 6.0V -3.3V; 2.5 2.5 V ~ 6.0 V Surface Mount 2.5V ~ 6.0V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details