IC EEPROM 1KBIT SPI 10MHZ DIE Product overview: 25AA010A/S16K from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA010A/S16K can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kbit SPI 10 MHz Die
IC EEPROM 1KBIT SPI 10MHZ DIE
IC EEPROM 1KBIT SPI 10MHZ DIE
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25AA010A/S16K | 25AA010A/S16K | 25AA010A/S16K | 25AA010A/S16K |
| Product Name | 10MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 100 ns | |||
| Data Retention | 200 years | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits |