IC EEPROM 1KBIT I2C 400KHZ 8TDFN Product overview: 24VL014T/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24VL014T/MNY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010661-24VL014T/MNY
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 900 ns
Voltage - Supply: 1.5V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24VL014TMNY,24VL014T
Base Product Number: 24VL014
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
IC EEPROM 1KBIT I2C 400KHZ 8TDFN
SERIAL EEPROM, 1KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes
IC EEPROM 1KBIT I2C 400KHZ 8TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24VL014T/MNY | 1010661-24VL014T/MNY | 24VL014T/MNYCT-ND | 24VL014T/MNY | 24VL014T/MNY | 98M5354 | 24VL014T/MNY |
| Product Name | 400KHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 1Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits |