Manufacturer: Microchip Technology
Win Source Part Number: 1123248-24LC32A-I/ST
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: 24LC32A
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
IC EEPROM 32KBIT I2C 8TSSOP Product overview: 24LC32A-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32A-I/ST can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 32KBIT I2C 8TSSOP
SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes
EEPROM, 32KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 32KBIT I2C 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1123248-24LC32A-I/ST | 774-24LC32A-I/ST | 24LC32A-I/ST-ND | 24LC32A-I/ST | 96K4079 | 66AH1919 | 24LC32A-I/ST | 24LC32A-I/ST |
| Product Name | Memory - EEPROM - 24LC32A-I/ST | Memory IC and Storage Component | Memory | Memory | Serial Eeprom, 32Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip | Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |