EEPROM Memory IC 4Kb (512 x 8) SPI 1MHz 8-TSSOP
IC EEPROM 4KBIT SPI 1MHZ 8TSSOP
IC EEPROM 4KBIT SPI 1MHZ 8TSSOP
EEPROM Memory IC 4Kbit SPI 1 MHz 8-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA040X/ST-ND | 25AA040X/ST | 25AA040X/ST | 25AA040X/ST |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |