Microchip Technology, Inc. Memory 25AA512T-I/MF

Description
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-DFN-S (6x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA512T-I/MFTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-DFN-S (6x5)

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-DFN-S (6x5)

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25AA512T-I/MF
20MHZ Memory IC and Storage Component 774-25AA512T-I/MF
IC EEPROM 512KBIT SPI 20MHZ 8DFN Product overview: 25AA512T-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA512T-I/MF can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 20MHZ 8DFN Product overview: 25AA512T-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA512T-I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA512T-I/MF - 906066-25AA512T-I/MF - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA512T-I/MF
906066-25AA512T-I/MF
Memory - EEPROM - 25AA512T-I/MF 906066-25AA512T-I/MF
Manufacturer: Microchip Technology Win Source Part Number: 906066-25AA512T-I/MF Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) SPI 20 MHz 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 25AA512 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 906066-25AA512T-I/MF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) SPI 20 MHz 8-DFN-S (6x5)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 25AA512
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-S (6x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA512T-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA512T-I/MF
Integrated Circuits (ICs) - Memory - Memory 25AA512T-I/MF
IC EEPROM 512KBIT SPI 20MHZ 8DFN

IC EEPROM 512KBIT SPI 20MHZ 8DFN

Supplier's Site
IC EEPROM 512KBIT SPI 20MHZ 8DFN

IC EEPROM 512KBIT SPI 20MHZ 8DFN

Supplier's Site Datasheet
Memory - 25AA512T-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 20 MHz 8-DFN-S (6x5)

EEPROM Memory IC 512Kbit SPI 20 MHz 8-DFN-S (6x5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA512T-I/MFTR-ND 774-25AA512T-I/MF 906066-25AA512T-I/MF 25AA512T-I/MF 25AA512T-I/MF 25AA512T-I/MF
Product Name Memory 20MHZ Memory IC and Storage Component Memory - EEPROM - 25AA512T-I/MF Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad 8-DFN-S (6x5) 8-VDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 Surface Mount 1.8V ~ 5.5V
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2346575 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details