Microchip Technology, Inc. Memory 25AA010A-I/SN

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA010A-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA010A-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA010A-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA010A-I/SN
IC EEPROM 1KBIT SPI 10MHZ 8SOIC

IC EEPROM 1KBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 1KBIT SPI 10MHZ 8SOIC

IC EEPROM 1KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip - 72J3618 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip
72J3618
Serial Eeprom, 1Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip 72J3618
SERIAL EEPROM, 1KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25AA010A-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA010A-I/SN-ND 25AA010A-I/SN 25AA010A-I/SN 72J3618 25AA010A-I/SN
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 1Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details