Microchip Technology, Inc. Memory - 24LC512-I/ST 24LC512-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 843054-24LC512-I/ST Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 843054-24LC512-I/ST Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC512-I/ST - 843054-24LC512-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - 24LC512-I/ST
843054-24LC512-I/ST
Memory - 24LC512-I/ST 843054-24LC512-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 843054-24LC512-I/ST Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 843054-24LC512-I/ST
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
EEPROM - 7037967 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7037967
EEPROM 7037967
512K, 64K X 8, 2.5V SER EEPROM, IND

512K, 64K X 8, 2.5V SER EEPROM, IND

Supplier's Site
EEPROM - 7037967P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7037967P
EEPROM 7037967P
512K, 64K X 8, 2.5V SER EEPROM, IND

512K, 64K X 8, 2.5V SER EEPROM, IND

Supplier's Site
EEPROM - 1784033 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784033
EEPROM 1784033
512K, 64K X 8, 2.5V SER EEPROM, IND

512K, 64K X 8, 2.5V SER EEPROM, IND

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-24LC512-I/ST
Memory IC and Storage Component 774-24LC512-I/ST
IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24LC512-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24LC512-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC512-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24LC512-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Serial Eeprom, 512Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip - 08R2187 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip
08R2187
Serial Eeprom, 512Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip 08R2187
SERIAL EEPROM, 512KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Frequency:400kHz RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Frequency:400kHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC512-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC512-I/ST
Integrated Circuits (ICs) - Memory - Memory 24LC512-I/ST
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site
MICROCHIP 24LC512-I/ST EEPROM, 512 Kbit, 64K x 8bit, 400 kHz, I2C, TSSOP, 8 Pins - 536-24LC512-I/ST - Utmel Electronic Limited
Hong Kong, China
MICROCHIP 24LC512-I/ST EEPROM, 512 Kbit, 64K x 8bit, 400 kHz, I2C, TSSOP, 8 Pins
536-24LC512-I/ST
MICROCHIP 24LC512-I/ST EEPROM, 512 Kbit, 64K x 8bit, 400 kHz, I2C, TSSOP, 8 Pins 536-24LC512-I/ST
MICROCHIP 24LC512-I/ST EEPROM, 512 Kbit, 64K x 8bit, 400 kHz, I2C, TSSOP, 8 Pins

MICROCHIP 24LC512-I/ST EEPROM, 512 Kbit, 64K x 8bit, 400 kHz, I2C, TSSOP, 8 Pins

Supplier's Site
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 843054-24LC512-I/ST 7037967 7037967P 774-24LC512-I/ST 24LC512-I/ST-ND 24LC512-I/ST 08R2187 24LC512-I/ST 24LC512-I/ST 536-24LC512-I/ST 24LC512-I/ST
Product Name Memory - 24LC512-I/ST EEPROM EEPROM Memory IC and Storage Component Memory Memory Serial Eeprom, 512Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory MICROCHIP 24LC512-I/ST EEPROM, 512 Kbit, 64K x 8bit, 400 kHz, I2C, TSSOP, 8 Pins Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Density 512 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 4096 kbits 512 kbits
Number of Words 64 k
Bits per Word 8 bits 8 bits
Package Type SSOP SSOP; TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; 8-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA35SOG1 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details