Microchip Technology, Inc. Memory - EEPROM - 25LC160B-I/MS 25LC160B-I/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 052672-25LC160B-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052672-25LC160B-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC160B-I/MS - 052672-25LC160B-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC160B-I/MS
052672-25LC160B-I/MS
Memory - EEPROM - 25LC160B-I/MS 052672-25LC160B-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 052672-25LC160B-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052672-25LC160B-I/MS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 25LC160B-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
EEPROM - 2368791 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368791
EEPROM 2368791
16K, 2K X 8, 32B PAGE, 2.5V SER EE IND

16K, 2K X 8, 32B PAGE, 2.5V SER EE IND

Supplier's Site
EEPROM - 2368792P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368792P
EEPROM 2368792P
16K, 2K X 8, 32B PAGE, 2.5V SER EE IND

16K, 2K X 8, 32B PAGE, 2.5V SER EE IND

Supplier's Site
EEPROM - 2368792 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368792
EEPROM 2368792
16K, 2K X 8, 32B PAGE, 2.5V SER EE IND

16K, 2K X 8, 32B PAGE, 2.5V SER EE IND

Supplier's Site
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC160B-I/MS
10MHZ Memory IC and Storage Component 774-25LC160B-I/MS
IC EEPROM 16KBIT SPI 10MHZ 8MSOP Product overview: 25LC160B-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160B-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 10MHZ 8MSOP Product overview: 25LC160B-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160B-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8MSOP

IC EEPROM 16KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Memory - 25LC160B-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 16Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet
Serial Eeprom, 16Kbit, 10Mhz, Msop-8; Memory Size Microchip - 35M0844 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 10Mhz, Msop-8; Memory Size Microchip
35M0844
Serial Eeprom, 16Kbit, 10Mhz, Msop-8; Memory Size Microchip 35M0844
SERIAL EEPROM, 16KBIT, 10MHZ, MSOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 10MHZ, MSOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC160B-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC160B-I/MS
Integrated Circuits (ICs) - Memory - Memory 25LC160B-I/MS
IC EEPROM 16KBIT SPI 10MHZ 8MSOP

IC EEPROM 16KBIT SPI 10MHZ 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 052672-25LC160B-I/MS 25LC160B-I/MS-ND 2368791 774-25LC160B-I/MS 25LC160B-I/MS 25LC160B-I/MS 35M0844 25LC160B-I/MS
Product Name Memory - EEPROM - 25LC160B-I/MS Memory EEPROM 10MHZ Memory IC and Storage Component Memory Memory Serial Eeprom, 16Kbit, 10Mhz, Msop-8; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-MSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Density 128 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - A2C00045089 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C04TDI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details