Microchip Technology, Inc. Memory 25LC128T-I/ST

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC128T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 25LC128T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 25LC128T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - 25LC128T-I/ST - 854814-25LC128T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC128T-I/ST
854814-25LC128T-I/ST
Memory - EEPROM - 25LC128T-I/ST 854814-25LC128T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 854814-25LC128T-I/ST Features: Memory IC 10 MHz Package: Reel - TR Family Name: 25LC128 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25LC128T-I/STTR, 25LC128T-I/STCT, 25LC128T-I/STDKR, 25LC128TIST

Manufacturer: Microchip Technology
Win Source Part Number: 854814-25LC128T-I/ST
Features: Memory IC 10 MHz
Package: Reel - TR
Family Name: 25LC128
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25LC128T-I/STTR, 25LC128T-I/STCT, 25LC128T-I/STDKR, 25LC128TIST

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-25LC128T-I/ST
Memory IC and Storage Component 774-25LC128T-I/ST
IC EEPROM 128KBIT SPI 8TSSOP Product overview: 25LC128T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128T-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 8TSSOP Product overview: 25LC128T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC128T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC128T-I/ST
Integrated Circuits (ICs) - Memory - Memory 25LC128T-I/ST
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - 25LC128T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 128Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip - 17M3518 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip
17M3518
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip 17M3518
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC128T-I/STDKR-ND 854814-25LC128T-I/ST 774-25LC128T-I/ST 25LC128T-I/ST 25LC128T-I/ST 25LC128T-I/ST 25LC128T-I/ST 17M3518
Product Name Memory Memory - EEPROM - 25LC128T-I/ST Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) TSSOP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 27C128-15I/K - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details