Microchip Technology, Inc. 4Kb 1.8V SPI Serial EEPROM 25AA040A

Description
The Microchip 25AA040A is a 4 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 512 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register and memory array. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: AT25040B, 25LC040A Additional Features 512 x 8-bit (4 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 10 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5 mA (Max) at 10 MHz Write current: 5 mA (Max) at 10 MHz Standby current: 5 μA (Max) at 5.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP, 8-lead 2x3 DFN, and 6-lead SOT-23
Datasheet
Description
The Microchip 25AA040A is a 4 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 512 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register and memory array. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: AT25040B, 25LC040A Additional Features 512 x 8-bit (4 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 10 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5 mA (Max) at 10 MHz Write current: 5 mA (Max) at 10 MHz Standby current: 5 μA (Max) at 5.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP, 8-lead 2x3 DFN, and 6-lead SOT-23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Kb 1.8V SPI Serial EEPROM - 25AA040A - Microchip Technology, Inc.
Chandler, AZ, United States
4Kb 1.8V SPI Serial EEPROM
25AA040A
4Kb 1.8V SPI Serial EEPROM 25AA040A
The Microchip 25AA040A is a 4 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 512 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register and memory array. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: AT25040B, 25LC040A Additional Features 512 x 8-bit (4 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 10 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5 mA (Max) at 10 MHz Write current: 5 mA (Max) at 10 MHz Standby current: 5 μA (Max) at 5.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP, 8-lead 2x3 DFN, and 6-lead SOT-23

The Microchip 25AA040A is a 4 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 512 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register and memory array. The EEPROM is available in a variety of space-saving packaging options.

For product comparison, please consider: AT25040B, 25LC040A

Additional Features

      • 512 x 8-bit (4 Kbit)
      • Serial Peripheral Interface (SPI) Compatible
        • Supports SPI modes 0 and 3
        • Up to 10 MHz clock frequency
      • Self-Timed Erase and Write Cycles (5 ms max.)
      • Low Power Consumption
        • Read current: 5 mA (Max) at 10 MHz
        • Write current: 5 mA (Max) at 10 MHz
        • Standby current: 5 μA (Max) at 5.5 V
      • Block Write Protection: Protect 1/4, 1/2 or Entire Array
      • More than 1 million erase/write cycles
      • Data retention > 200 years
      • Temperature Ranges Available
        • Industrial (I): -40°C to 85°C
      • Automotive AECQ-100 Qualified1
      • Factory Programming Available
      • Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP, 8-lead 2x3 DFN, and 6-lead SOT-23
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 25AA040A
Product Name 4Kb 1.8V SPI Serial EEPROM
Memory Category EEPROM
Data Rate 10 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 520966231076 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers