Microchip Technology, Inc. Memory - EEPROM - 25AA020AT-I/OT 25AA020AT-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 854782-25AA020AT-I/O T Features: Memory IC 10 MHz Package: Reel - TR Family Name: 25AA020 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25AA020AT-I/OTDKR, 25AA020ATIOT, 25AA020AT-I/OTCT, 25AA020AT-I/OTTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 854782-25AA020AT-I/O T Features: Memory IC 10 MHz Package: Reel - TR Family Name: 25AA020 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25AA020AT-I/OTDKR, 25AA020ATIOT, 25AA020AT-I/OTCT, 25AA020AT-I/OTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25AA020AT-I/OT - 854782-25AA020AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA020AT-I/OT
854782-25AA020AT-I/OT
Memory - EEPROM - 25AA020AT-I/OT 854782-25AA020AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 854782-25AA020AT-I/O T Features: Memory IC 10 MHz Package: Reel - TR Family Name: 25AA020 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25AA020AT-I/OTDKR, 25AA020ATIOT, 25AA020AT-I/OTCT, 25AA020AT-I/OTTR

Manufacturer: Microchip Technology
Win Source Part Number: 854782-25AA020AT-I/OT
Features: Memory IC 10 MHz
Package: Reel - TR
Family Name: 25AA020
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25AA020AT-I/OTDKR, 25AA020ATIOT, 25AA020AT-I/OTCT, 25AA020AT-I/OTTR

Buy Now Datasheet
Memory - 25AA020AT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25AA020AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25AA020AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-25AA020AT-I/OT
SOT23 Memory IC and Storage Component 774-25AA020AT-I/OT
IC EEPROM 2KBIT SPI SOT23-6 Product overview: 25AA020AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA020AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI SOT23-6 Product overview: 25AA020AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA020AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 52AH1213 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
52AH1213
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 52AH1213
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25AA020AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 10 MHz SOT-23-6

EEPROM Memory IC 2Kbit SPI 10 MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA020AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA020AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 25AA020AT-I/OT
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 854782-25AA020AT-I/OT 25AA020AT-I/OTDKR-ND 774-25AA020AT-I/OT 52AH1213 25AA020AT-I/OT 25AA020AT-I/OT 25AA020AT-I/OT 25AA020AT-I/OT
Product Name Memory - EEPROM - 25AA020AT-I/OT Memory SOT23 Memory IC and Storage Component Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - AT24C128N-10SQ-2.7 - 911811-AT24C128N-10SQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details