Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 24LC512-E/SN

Description
Win Source Part Number: 1204727-24LC512-E/SN Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC512-ESN; 24LC512E/SN; 24LC512ESN; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24LC512
Request a Quote Datasheet
Description
Win Source Part Number: 1204727-24LC512-E/SN Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC512-ESN; 24LC512E/SN; 24LC512ESN; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24LC512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1204727-24LC512-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1204727-24LC512-E/SN
Integrated Circuits (ICs) - Memory 1204727-24LC512-E/SN
Win Source Part Number: 1204727-24LC512-E/SN Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC512-ESN; 24LC512E/SN; 24LC512ESN; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24LC512

Win Source Part Number: 1204727-24LC512-E/SN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24LC512-ESN; 24LC512E/SN; 24LC512ESN;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24LC512

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC512-E/SN
Memory IC and Storage Component 774-24LC512-E/SN
IC EEPROM 512KBIT I2C 8SOIC Product overview: 24LC512-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8SOIC Product overview: 24LC512-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8231259P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231259P
EEPROM 8231259P
EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

Supplier's Site
EEPROM - 8231259 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231259
EEPROM 8231259
EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

Supplier's Site
EEPROM - 1784083 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784083
EEPROM 1784083
EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

Supplier's Site
Memory - 24LC512-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site Datasheet
Memory - 24LC512-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC512-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC512-E/SN
Integrated Circuits (ICs) - Memory - Memory 24LC512-E/SN
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip - 72AC7654 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip
72AC7654
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip 72AC7654
EEPROM, 512KBIT, -40 TO 125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip - 08R2184 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip
08R2184
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip 08R2184
EEPROM, 512KBIT, -40 TO 125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1204727-24LC512-E/SN 774-24LC512-E/SN 8231259P 8231259 24LC512-E/SN-ND 24LC512-E/SN 24LC512-E/SN 24LC512-E/SN 24LC512-E/SN 72AC7654
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component EEPROM EEPROM Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 900 ns 900 ns 1000 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC; SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54LS224AJ/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category FIFO
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details