Microchip Technology, Inc. Memory 25LC080D-E/SN

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC080D-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC080D-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 08R2242 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
08R2242
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip 08R2242
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC080D-E/SN-ND 25LC080D-E/SN 25LC080D-E/SN 08R2242
Product Name Memory Memory Memory Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details