Microchip Technology, Inc. Memory - EEPROM - 25AA02E48-I/SN 25AA02E48-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 761971-25AA02E48-I/S N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Family Name: 25AA02E48 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT25020V-1.8TE13; CAT25C03VE-1.8; CAT25020VI-TE13; Introduction Date: December 04, 2008 ECCN: EAR99 Country of Origin: Thailand, China Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 761971-25AA02E48-I/S N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Family Name: 25AA02E48 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT25020V-1.8TE13; CAT25C03VE-1.8; CAT25020VI-TE13; Introduction Date: December 04, 2008 ECCN: EAR99 Country of Origin: Thailand, China Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25AA02E48-I/SN - 761971-25AA02E48-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA02E48-I/SN
761971-25AA02E48-I/SN
Memory - EEPROM - 25AA02E48-I/SN 761971-25AA02E48-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 761971-25AA02E48-I/S N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Family Name: 25AA02E48 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT25020V-1.8TE13; CAT25C03VE-1.8; CAT25020VI-TE13; Introduction Date: December 04, 2008 ECCN: EAR99 Country of Origin: Thailand, China Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 761971-25AA02E48-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Family Name: 25AA02E48
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CAT25020V-1.8TE13; CAT25C03VE-1.8; CAT25020VI-TE13;
Introduction Date: December 04, 2008
ECCN: EAR99
Country of Origin: Thailand, China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA02E48-I/SN
10MHZ Memory IC and Storage Component 774-25AA02E48-I/SN
IC EEPROM 2KBIT SPI 10MHZ 8SOIC Product overview: 25AA02E48-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA02E48-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 10MHZ 8SOIC Product overview: 25AA02E48-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA02E48-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25AA02E48-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA02E48-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA02E48-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA02E48-I/SN
IC EEPROM 2KBIT SPI 10MHZ 8SOIC

IC EEPROM 2KBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 2KBIT SPI 10MHZ 8SOIC

IC EEPROM 2KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25AA02E48-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 2Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip - 45P4904 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip
45P4904
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip 45P4904
SERIAL EEPROM, 2KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Size Microchip - 05R8366 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Size Microchip
05R8366
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Size Microchip 05R8366
SERIAL EEPROM, 2KBIT, 10MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 10MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 10MHZ 8SOIC

IC EEPROM 2KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 761971-25AA02E48-I/SN 774-25AA02E48-I/SN 25AA02E48-I/SN-ND 25AA02E48-I/SN 25AA02E48-I/SN 25AA02E48-I/SN 45P4904 25AA02E48-I/SN
Product Name Memory - EEPROM - 25AA02E48-I/SN 10MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C01ZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers