Manufacturer: Microchip Technology
Win Source Part Number: 1123322-25C160-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Family Name: 25C160
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ST24E16B3; M24164-BN6; ST24E16B3TR;
Introduction Date: November 11, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC EEPROM 16KBIT SPI 3MHZ 8DIP Product overview: 25C160-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C160-I/P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-PDIP
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM Memory IC 16Kbit SPI 3 MHz 8-PDIP
IC EEPROM 16KBIT SPI 3MHZ 8DIP
IC EEPROM 16KBIT SPI 3MHZ 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1123322-25C160-I/P | 774-25C160-I/P | 25C160-I/P-ND | 92C7407 | 25C160-I/P | 25C160-I/P | 25C160-I/P |
| Product Name | Memory - EEPROM - 25C160-I/P | 3MHZ Memory IC and Storage Component | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Supply Voltage | 4.5 V ~ 5.5 V | -4.5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |