Manufacturer: Microchip Technology
Win Source Part Number: 1320893-25AA080A-I/S
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25AA080A-I/ST-NDR,25
Base Product Number: 25AA080
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP Product overview: 25AA080A-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080A-I/ST can be used for catalog matching and distributor lookup.
SERIAL EEPROM, 8KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
EEPROM Memory IC 8Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1320893-25AA080A-I/ST | 25AA080A-I/ST-ND | 774-25AA080A-I/ST | 30H1551 | 25AA080A-I/ST | 25AA080A-I/ST | 25AA080A-I/ST |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | 10MHZ Memory IC and Storage Component | Serial Eeprom, 8Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | -3.3V; 1.8 | 5ms | 1.8V ~ 5.5V |