EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 32KBIT I2C 8SOIC
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC32AT/SNTR-ND | 24LC32AT/SN | 24LC32AT/SN | 24LC32AT/SN | 24LC32AT/SN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V | 2.5V ~ 5.5V |