Manufacturer: Microchip Technology
Win Source Part Number: 1123309-25AA512-I/MF
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Categories: Integrated Circuits
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: 25AA512
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
IC EEPROM 512KBIT SPI 20MHZ 8DFN Product overview: 25AA512-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA512-I/MF can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-DFN-S (6x5)
IC EEPROM 512KBIT SPI 20MHZ 8DFN
IC EEPROM 512KBIT SPI 20MHZ 8DFN
EEPROM Memory IC 512Kbit SPI 20 MHz 8-DFN-S (6x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1123309-25AA512-I/MF | 774-25AA512-I/MF | 25AA512-I/MF-ND | 25AA512-I/MF | 25AA512-I/MF | 25AA512-I/MF |
| Product Name | Memory - EEPROM - 25AA512-I/MF | 20MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V | |
| Access Time | 25 ns |