The 25LC020A-H/SN is a 2K-bit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Quarktwin Technology Ltd., designed for use in high-temperature environments with an operational range of -40°C to +150°C. It supports a maximum clock speed of 5 MHz and operates on a supply voltage range of 2.5V to 5.5V. The memory is organized in a 256 x 8-bit configuration and allows for both byte and page-level write operations, with a maximum write cycle time of 6 ms. This device features built-in write protection mechanisms, including a write-protect pin and power-on/off data protection circuitry. It also offers block write protection options, allowing users to protect none, 1/4, 1/2, or the entire memory array. The 25LC020A-H/SN boasts high reliability with an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. The package is Pb-free and compliant with RoHS standards, making it suitable for environmentally conscious applications.
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 2Kbit SPI 10 MHz 8-SOIC
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC020A-H/SN-ND | 25LC020A-H/SN | 25LC020A-H/SN | 25LC020A-H/SN |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 150degC (TA) |