The Microchip 25AA040A/25LC040A is a 4 Kbit Serial EEPROM designed for use in industrial and automotive applications, with an operating temperature range of -40°C to +85°C for industrial and up to +125°C for automotive. It features a 512 x 8-bit memory organization and communicates via a Serial Peripheral Interface (SPI) with a maximum clock frequency of 10 MHz. The device supports low-power operation with a maximum write and read current of 5 mA at 5.5V, and a standby current of 5 µA. It includes write protection features, such as a write-protect pin and power-on/off data protection circuitry. The EEPROM has a high endurance rating of 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, DFN, and SOT-23, and is compliant with RoHS standards.
Manufacturer: Microchip Technology
Win Source Part Number: 1123347-25LC040AT-I/
Packaging: Tape and Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 25LC040A
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
IC EEPROM 4KBIT SPI 10MHZ 8DFN Product overview: 25LC040AT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040AT-I/MC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-DFN (2x3)
IC EEPROM 4KBIT SPI 10MHZ 8DFN
IC EEPROM 4KBIT SPI 10MHZ 8DFN
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 4Kbit SPI 10 MHz 8-DFN (2x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1123347-25LC040AT-I/MC | 774-25LC040AT-I/MC | 25LC040AT-I/MC-ND | 25LC040AT-I/MC | 25LC040AT-I/MC | 72J3689 | 25LC040AT-I/MC |
| Product Name | Memory - EEPROM - 25LC040AT-I/MC | 10MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V | ||
| Access Time | 50 ns |