Microchip Technology, Inc. Memory 25C040/SN

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25C040/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-25C040/SN
3MHZ Memory IC and Storage Component 774-25C040/SN
IC EEPROM 4KBIT SPI 3MHZ 8SOIC Product overview: 25C040/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C040/SN can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 3MHZ 8SOIC Product overview: 25C040/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C040/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 3Mhz, Soic-8; Memory Size Microchip - 73K1419 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 3Mhz, Soic-8; Memory Size Microchip
73K1419
Serial Eeprom, 4Kbit, 3Mhz, Soic-8; Memory Size Microchip 73K1419
SERIAL EEPROM, 4KBIT, 3MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Frequency:3MHzRoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 3MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Frequency:3MHzRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 3MHZ 8SOIC

IC EEPROM 4KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25C040/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25C040/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25C040/SN
Integrated Circuits (ICs) - Memory - Memory 25C040/SN
IC EEPROM 4KBIT SPI 3MHZ 8SOIC

IC EEPROM 4KBIT SPI 3MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25C040/SN-ND 774-25C040/SN 73K1419 25C040/SN 25C040/SN 25C040/SN
Product Name Memory 3MHZ Memory IC and Storage Component Serial Eeprom, 4Kbit, 3Mhz, Soic-8; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 0degC ~ 70degC (TA)
Access Time 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S191AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type PLCC; PLCC28
View Details
4 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 575-A0020-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details