EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA160BT-I/SN-ND | 30H1574 | 25AA160BT-I/SN | 25AA160BT-I/SN | 25AA160BT-I/SN |
| Product Name | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) |