Microchip Technology, Inc. Memory 25AA128-I/P

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA128-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA128-I/P
10MHZ Memory IC and Storage Component 774-25AA128-I/P
IC EEPROM 128KBIT SPI 10MHZ 8DIP Product overview: 25AA128-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA128-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 10MHZ 8DIP Product overview: 25AA128-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA128-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 6878985 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878985
EEPROM 6878985
128k, 16K X 8 , 1.8V SER EEPROM IND

128k, 16K X 8 , 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 6878985P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878985P
EEPROM 6878985P
128k, 16K X 8 , 1.8V SER EEPROM IND

128k, 16K X 8 , 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 1784943 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784943
EEPROM 1784943
128k, 16K X 8 , 1.8V SER EEPROM IND

128k, 16K X 8 , 1.8V SER EEPROM IND

Supplier's Site
Memory - EEPROM - 25AA128-I/P - 906058-25AA128-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA128-I/P
906058-25AA128-I/P
Memory - EEPROM - 25AA128-I/P 906058-25AA128-I/P
Manufacturer: Microchip Technology Win Source Part Number: 906058-25AA128-I/P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 25AA128 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 906058-25AA128-I/P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 25AA128
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 128KBIT SPI 10MHZ 8DIP

IC EEPROM 128KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1924 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1924
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1924
EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory - 25AA128-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 128Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA128-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA128-I/P
Integrated Circuits (ICs) - Memory - Memory 25AA128-I/P
IC EEPROM 128KBIT SPI 10MHZ 8DIP

IC EEPROM 128KBIT SPI 10MHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA128-I/P-ND 774-25AA128-I/P 6878985 6878985P 906058-25AA128-I/P 25AA128-I/P 66AH1924 25AA128-I/P 25AA128-I/P
Product Name Memory 10MHZ Memory IC and Storage Component EEPROM EEPROM Memory - EEPROM - 25AA128-I/P Memory Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; PDIP DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 5.5 v, 1.8 v 1.8V ~ 5.5V Through Hole
Access Time 50 ns 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details