The 24VL024T/ST from Quarktwin Technology Ltd. is a 2Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) that operates with a supply voltage range of 1.5V to 3.6V. It features a low-power CMOS design, with a maximum active current of 400 OºA and a standby current of 1 OºA. The device supports a 2-wire I2C,Ñ¢ compatible serial interface and is capable of clock frequencies up to 400 kHz, with compatibility for 100 kHz at lower voltages. This EEPROM is organized as a single block of 256 x 8-bit memory and includes a page write buffer for up to 16 bytes. It allows for the connection of up to eight devices on the same bus, enabling a total of 16 Kbits of contiguous memory. The 24VL024T/ST also incorporates features such as hardware write protection for the entire array, self-timed write cycles, and Schmitt trigger inputs for improved noise suppression. It is available in an 8-pin TSSOP package and is compliant with RoHS standards. The device offers more than 1 million erase/write cycles and has a data retention period exceeding 200 years.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 2KBIT I2C 8TSSOP
EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24VL024T/ST-ND | 24VL024T/ST | 24VL024T/ST | 98M5375 | 24VL024T/ST |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Supply Voltage | 1.5V ~ 3.6V | 3.6V; 1.5V ~ 3.6V | Surface Mount | ||
| Access Time | 900 ns | 900 ns |