Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 25AA640A-I/P

Description
Win Source Part Number: 1036131-25AA640A-I/P Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): CAT25320LI-G; CAT25640LI-G; 25LC640A-I/P; 24AA64-I/P; 24AA64F-I/P; CAT24C64LI-G25AA640A -I/P.; 25AA640A-IP; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 25AA640
Request a Quote Datasheet
Description
Win Source Part Number: 1036131-25AA640A-I/P Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): CAT25320LI-G; CAT25640LI-G; 25LC640A-I/P; 24AA64-I/P; 24AA64F-I/P; CAT24C64LI-G25AA640A -I/P.; 25AA640A-IP; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 25AA640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1036131-25AA640A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1036131-25AA640A-I/P
Integrated Circuits (ICs) - Memory 1036131-25AA640A-I/P
Win Source Part Number: 1036131-25AA640A-I/P Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): CAT25320LI-G; CAT25640LI-G; 25LC640A-I/P; 24AA64-I/P; 24AA64F-I/P; CAT24C64LI-G25AA640A -I/P.; 25AA640A-IP; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 25AA640

Win Source Part Number: 1036131-25AA640A-I/P
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): CAT25320LI-G; CAT25640LI-G; 25LC640A-I/P; 24AA64-I/P; 24AA64F-I/P; CAT24C64LI-G25AA640A-I/P.; 25AA640A-IP;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 25AA640

Buy Now Datasheet
Memory - 25AA640A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA640A-I/P
10MHZ Memory IC and Storage Component 774-25AA640A-I/P
IC EEPROM 64KBIT SPI 10MHZ 8DIP Product overview: 25AA640A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640A-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 10MHZ 8DIP Product overview: 25AA640A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 10MHZ 8DIP

IC EEPROM 64KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip - 27M1298 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
27M1298
Serial Eeprom, 64Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip 27M1298
SERIAL EEPROM, 64KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip - 91AH9377 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip
91AH9377
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip 91AH9377
EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - 25AA640A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 64Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA640A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA640A-I/P
Integrated Circuits (ICs) - Memory - Memory 25AA640A-I/P
IC EEPROM 64KBIT SPI 10MHZ 8DIP

IC EEPROM 64KBIT SPI 10MHZ 8DIP

Supplier's Site
IC EEPROM 64KBIT SPI 10MHZ 8DIP

IC EEPROM 64KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1036131-25AA640A-I/P 25AA640A-I/P-ND 774-25AA640A-I/P 25AA640A-I/P 27M1298 91AH9377 25AA640A-I/P 25AA640A-I/P 25AA640A-I/P
Product Name Integrated Circuits (ICs) - Memory Memory 10MHZ Memory IC and Storage Component Memory Serial Eeprom, 64Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Through Hole 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - CAT24C08TDI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details