IC EEPROM 8KBIT SPI 10MHZ 8MSOP Product overview: 25LC080AT-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080AT-E/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 854811-25LC080AT-E/M
Features: Memory IC 10 MHz
Package: Reel - TR
Family Name: 25LC080
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25LC080AT-E/MSCT, 25LC080AT-E/MS-ND, 25LC080AT-E/MSTR, 25LC080AT-E/MSDKR, 25LC080AT-E/MS-NDR
EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP
IC EEPROM 8KBIT SPI 10MHZ 8MSOP
IC EEPROM 8KBIT SPI 10MHZ 8MSOP
IC EEPROM 8KBIT 10MHZ 8MSOP
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC080AT-E/MS | 25LC080AT-E/MSDKR-ND | 854811-25LC080AT-E/MS | 25LC080AT-E/MS | 25LC080AT-E/MS | 25LC080AT-E/MS | 536-25LC080AT-E/MS | 61H6058 |
| Product Name | 10MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 25LC080AT-E/MS | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | IC EEPROM 8KBIT 10MHZ 8MSOP | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 100 ns | 100 ns | ||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 64 kbits | 8 kbits |