Radwell International Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TR) CAPACITOR,CERAMIC,22 0000PF,50VDC,10-% TOL,10+% TOL,BX-TC CODE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 0.047U 100V POLY FILM CAP DROP 5MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 0.22F, 5.5V, 70¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 3.3µF, FILM CAPACITOR, 275V, POLYPROPYLENE, METALLIZED RADIAL . FREE 2 YEAR RADWELL WARRANTY | |
| 3300PF ±20% FILM CAPACITOR 300V 1000V (1KV) PAPER, METALLIZED RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| AC MOTOR CAPACITOR, REPLACEMENT PART, 250 VAC, 2.3 UF, 50.60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AL LYTIC CAPACITOR, RADIAL FC SERIES, 270UF, 50V, 10X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AL LYTIC CAPACITOR, RADIAL M SERIES, 85C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AL LYTIC CAPACITOR, RADIAL NHG SERIES, 105C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, AEC-Q200 FC SERIES, 1500 - F, - 20%, 10 V, 10 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, AEC-Q200 NHG SERIES, 22 - F, - 20%, 450 V, 16 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, CAPACITANCE: 470 UF, VOLTAGE: 50 VDC, RADIAL LEADED, TOLERANCE: 20 %, LEAD PITCH: 5 MM, ROHS COMPLIANT, LIFETIME: 5000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, FR SERIES, 1800 - F, - 20%, 35 V, 12.5 MM X 35.5MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, SCREW TERMINAL, CAPACITANCE 470 UF, VOLTAGE RATING DC 450 VDC, TOLERANCE - 10 %, + 50 %, MAXIMUM OPERATING TEMPERATURE + 85 C, LEAD SPACING 12.7 MM,... | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, THROUGH-HOLE, RADIAL LEADED, CAPACITANCE: 56 UF, VOLTAGE RATING: 100 VDC, LIFETIME: 9000 HOURS, TOLERANCE: 20 %, RIPPLE CURRENT: 810 MA, DISSIPATION FACTOR: 0.08 %. FREE 2 YEAR... | |
| ALUMINUM ELECTORLYTIC CAPACITOR, 220UF, 35V, 20%, SMD, RADIAL CAN - SMD, FK SERIES, 10.2MM LENGTH, 10.2MM HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 75V, +75, -10%, SCREW, CAPACITANCE:37000F, VOLTAGE RATING:75V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 50V, +75, -10%, SCREW, CAPACITANCE:5000UF, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 30V, +75, -10%, SCREW, CAPACITANCE:55000F, VOLTAGE RATING:30V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 6100UF, 50V, +75, -10%, SCREW, CAPACITANCE:6100UF, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 6500UF, 50V, +75, -10%, SCREW, CAPACITANCE:6500F, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 74000UF, 75V, +75, -10%, SCREW, CAPACITANCE:74000F, VOLTAGE RATING:75V, PRODUCT RANGE:DCMC SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦CROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 7700UF, 200V, +50%,-10%, SCREW, CAPACITANCE:7700F, VOLTAGE RATING:200V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 9600UF, 50V, +75, -10%, SCREW, CAPACITANCE:9600UF, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 20%, 50V, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:1000 F; VOLTAGE RATING:50V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD; CAPACITANCE:100 F; VOLTAGE RATING:35V; ESR:-; LIFETIME @ TEMPERATURE:2000 HOURS @ 105C. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, RADIAL; CAPACITANCE:100 F; VOLTAGE RATING:50V; PRODUCT RANGE:FR SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:8MM; PACKAGING:EACH; LEAD SPACING:5MM ;ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF 100V, 20%, 2PIN SNAP IN 30MM X 25MM, 3000 HRS @ 85°C . FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 20%, 6.3V, SMD, 10 X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 25V, 20%, RADIAL, 12.5X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 16V, 20%, RADIAL; CAPACITANCE:2200 F; VOLTAGE RATING:16V; PRODUCT RANGE:NHG SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:20MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, RADIAL; CAPACITANCE:220 F; VOLTAGE RATING:100V; PRODUCT RANGE:NHG SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:25MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:220F, VOLTAGE RATING:50V, ESR:-, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85C, POLARITY:POLAR, DIAMETER:10MMROHS COMPLIANT: YES. | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; CAPACITANCE:220 F; VOLTAGE RATING:25V; PRODUCT RANGE:SU(BI-POLAR) SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:10MM; PACKAGING:EACH; ESR:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 200V, 20%, RADIAL, 10X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, 20%, RADIAL; CAPACITANCE:22 F; VOLTAGE RATING:450V; PRODUCT RANGE:EE SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; PACKAGING:EACH; HEIGHT:20MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 16V, 20%, RADIAL; CAPACITANCE:2700 F; VOLTAGE RATING:16V; PRODUCT RANGE:FK SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:25MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 16V, 20%, RADIAL, PRODUCT RANGE: FK SERIES CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS: RADIAL LEADED, DIAMETER: 12.5 MM, PACKAGING:EACH, HEIGHT: 30 MM, ROHS COMPLIANT. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 20%, 16V, RADIAL; CAPACITANCE:3300 F; VOLTAGE RATING:16V; PRODUCT RANGE:HD SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:20MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 20%, 50V, RADIAL; CAPACITANCE:3300 F; VOLTAGE RATING:50V; PRODUCT RANGE:NHG SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; PACKAGING:EACH; HEIGHT:35.5MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 25V, 20%, RADIAL; CAPACITANCE:3300 F; VOLTAGE RATING:25V; PRODUCT RANGE:NHG SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; PACKAGING:EACH; HEIGHT:25MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:330F, VOLTAGE RATING:50V, ESR:0.12OHM, PRODUCT RANGE:FT SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85C, POLARITY:POLAR, MSL:- ROHS COMPLIANT:... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 50V, 20%, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:330 F; VOLTAGE RATING:50V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 100V, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:33 F; VOLTAGE RATING:100V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 35000UF, 40V; CAPACITANCE:35000¦F; VOLTAGE RATING:40V; PRODUCT RANGE:CGS SERIES; LIFETIME @ TEMPERATURE:-; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:SCREW; DIAMETER:-; LEAD SPACING:-; HEIGHT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 25V, RADIAL, CAPACITANCE:4700F, VOLTAGE RATING:25V, PRODUCT RANGE:NHG SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:47F, VOLTAGE RATING:50V, ESR:-, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C, POLARITY:POLAR, DIAMETER:6.3MM ROHS COMPLIANT:... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 400V, 20%, 10-32 STANDARD TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, CAPACITANCE: 1000UF; VOLTAGE RATING: 63V; NHG SERIES; TOLERANCE: 20%; RADIAL LEADED; DIAMETER:16MM; PACKAGING:EACH; HEIGHT:25MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, CAPACITANCE:560UF, -10 %; WORKING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, CGS SERIES, CAPACITANCE: 650UF, VOLTAGE RATING: 450 V, CAPACITANCE TOLERANCE: +50% - 10%, SCREW TERMINALS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 16V, 680UF, 10X16. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SCREW TERMINAL, 63 VDC, 6 AMP, 120 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SCREW, CAPACITANCE:4700F, VOLTAGE RATING:40V, PRODUCT RANGE:CGS SERIES, LIFETIME @ TEMPERATURE:3000 HOURS @ 105C, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR,SCREW TERMINAL, 8000UF, 450VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITANCE:1500UF; -10 %; WORKING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - SCREW TERMINAL 24000UF 100 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS, RADIAL, CAN - SNAP-IN ,266 MOHM AT 120HZ, 3000 HRS AT 105DEGREES C , 560µF, 200V. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC, RADIAL,10VDC, 560UF, 20%, AEC-Q200. FREE 2 YEAR RADWELL WARRANTY | |
| AMP Components D-3100 | |
| BALDOR RELIANCE Components EC1053D03 | |
| BALDOR RELIANCE Components EC1216C06 | |
| BALDOR RELIANCE Components EC1216C06SP | |
| BALDOR RELIANCE Components EC1270A02SP | |
| BALDOR RELIANCE Components EC1400A03 | |
| BALDOR RELIANCE Components EC1645A06SP | |
| BALDOR RELIANCE Components EC1850A06SP | |
| C-CERAMIC MONO 1UF 100V X7R. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 33000UF 20% 10V SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 4700UF 20% 16V SMD. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 750UF 20% 400V SNAP 35MM X 50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, ALU ELEC, 330UF, 63V, RAD, REEL; CAPACITANCE:330 F; VOLTAGE RATING:63V; PRODUCT RANGE:FR SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:TAPE & REEL; LEAD SPACING:5MM; ;ROHS COMPLIANT: YES. FREE... | |
| CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:470 F; VOLTAGE RATING:10V; ESR:0.2OHM; PRODUCT RANGE:TCU SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:3000 HOURS @ 125... | |
| CAP, DOUBLE, 0.22F, 3.6V, RAD; CAPACITANCE:0.22F; VOLTAGE RATING:3.6V; CAPACITOR TERMINALS:RADIAL LEADED; PRODUCT RANGE:RG SERIES; CAPACITANCE TOLERANCE:+80%, -20%; PACKAGING:EACH; LEAD SPACING:5MM; LIFETIME @ TEMPERATURE:2000 HOURS ;ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAPACITOR (BI-POLAR), 47UF, 50V, ALUMINUM ELECTROLYTIC, RADIAL LEADED, 10MM X 13.5MM, 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR , 5600 UF, 200V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1000UF 16V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 110/125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 200VAC 12UF 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 220UF 100V ELECTROLYTIC RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 35V 470UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 35VDCTANTALUM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 400VAC 50/60HZ 5UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4300MFD 200-250VDC TYPE CGS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 450VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4700MFD 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4700MFD 450VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 470U 50V LIHR 18D X 15L MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 5500MFD 15VDC HIGH POST. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 630V 683K. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 72-88MFD 330VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM 390UF 220V 22X35MM SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 100UF, 80V, SMD, 12.5X13.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 270UF, 35V, 20%, RADIAL; CAPACITANCE:270¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:35V; LIFE TIME @ TEMPERATURE:4000 HOURS @. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 33UF, 400V, 20%, RADIAL; CAPACITANCE:33¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 6800UF, 10V, 20%, RADIAL; CAPACITANCE:6800¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:10V; LIFE TIME @ TEMPERATURE:10000 HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ASSEMBLY .1UF 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ELECTRIC 53/64UF 330VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ELECTROLYTIC 6800UF 50V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR FOR AC MOTOR 12UF 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYESTER FILM, 1UF, 630VDC, 10%, RADIAL, CAPACITANCE:1F, VOLTAGE RATING:630V, DIELECTRIC TYPE:METALLIZED PET, CAPACITANCE TOLERANCE:± 10%, PRODUCT RANGE:ECQE(F) SERIES, CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN ROHS COMPLIANT: YES. FREE... | |
| CAPACITOR RADIAL 27UF 16V ;5X7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL CERAMIC 130PF 500V 5.08 X 3.81MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL ELECTROLYTIC 33UF 16V BI-POLAR/NON-POLAR 5X11MM . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL ELECTROLYTIC 390UF 400V SNAP MOUNT 2PIN 25X52MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL ELECTROLYTIC 390UF, 400V SNAP 22X52MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL FILM .25UF 2000VDC QUICK CONNECT TERMINALS W 1.25 L 2.125 H 2.0 . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL TANT 10UF 25V 3 PIN T398E106M025AT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR W/CAP 16UF 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR WV400VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 0.8UF, 400V, 2 BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1.0UF, 250VAC, 4 BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 10 UF CAPACITANCE, 10000 AFC, 250 V, 50/60 HZ, COMPATIBLE W/V-SERIES AC MOTORS, INCLUDES COMPACITOR CAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1000PF, 2000V, 10%, CERAMIC RADIAL DISC, 7.5MM X 11.50MM, 5MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 100UF, 35V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 100UF, 35V, ALUMINUM ELECTROLYTIC, SMD, TP SERIES, 8 X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 100UF, 63V, ALU ELEC, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:100F, VOLTAGE RATING:63V, ESR:0.35OHM, PRODUCT RANGE:HALOGEN-FREE FN SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C, POLARITY:POLAR, DIAMETER:10MM ROHS COMPLIANT:... | |
| CAPACITOR, 10UF, 35VDC, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 11UF, 250V, 10000AFC, 25/75C, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 12.5 X 30 3900 MF 16 V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1500F, 16V, 20%, CAPACITANCE:1500F, VOLTAGE RATING:16V, PRODUCT RANGE:FC SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:20MM, OPERATING TEMPERATURE MIN:-55°C, ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL... | |
| CAPACITOR, 1500UF, 25V, ALU ELEC, RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1500UF, 6.3V, ALU ELEC, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:1500F, VOLTAGE RATING:6.3V, ESR:0.08OHM, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C, POLARITY:POLAR, RIPPLE CURRENT AC:850MA ROHS... | |
| CAPACITOR, 150UF, 35V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 150UF, 35V, ALU ELEC, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:150F, VOLTAGE RATING:35V, ESR:0.16OHM, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C, POLARITY:POLAR, RIPPLE CURRENT AC:600MA ROHS... | |
| CAPACITOR, 150UF, 50V 10MM, 12.50 MM, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 180F, 100V, 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 180F, 80V, 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 2.5MF, 250VAC, MOTOR STARTING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 200VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 220F, 100V, 20%, CAPACITANCE:220F, VOLTAGE RATING:100V, PRODUCT RANGE:FS SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM, OPERATING TEMPERATURE MIN:-40C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CAPACITOR, 220UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 220UF, 35V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 22F, 400V, 20%, CAPACITANCE:22F, VOLTAGE RATING:400V, PRODUCT RANGE:M SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM, OPERATING TEMPERATURE MIN:-25°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CAPACITOR, 22UF, 63V, ALU ELEC, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:22F, VOLTAGE RATING:63V, ESR:1.2OHM, PRODUCT RANGE:FN SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C, POLARITY:POLAR, OPERATING TEMPERATURE MIN:-55C ROHS... | |
| CAPACITOR, 2UF, 600V DC, . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 330UF, 2.5V, POLYMER ALU ELEC, 2917, CAPACITANCE:330F, VOLTAGE RATING:2.5V, AE CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:SP-CAP GX SERIES, ESR:0.003OHM, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE... | |
| CAPACITOR, 330UF, 25V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 370 VAC, 50/60 HZ, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 370VAC . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4 PIN, SNAP-IN, ALUMINUM ELECTROLYTIC, 1500UF, 250V, 20%, 35X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 470UF, 25V, ALU ELEC, HYBRID, SMD, 10X 10.2, VOLTAGE RATING:25V, PRODUCT RANGE:ZK SERIES, CAPACITANCE TOLERANCE: 20%, AE CAPACITOR CASE:RADIAL CAN - SMD, ESR:0.02OHM, LIFETIME @ TEMPERATURE:4000 HOURS @ 125C... | |
| CAPACITOR, 470UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 47UF, 63V, ALU ELEC, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:47F, VOLTAGE RATING:63V, ESR:0.065OHM, PRODUCT RANGE:HALOGEN-FREE FN SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C, POLARITY:POLAR, DIAMETER:8MM ROHS COMPLIANT:... | |
| CAPACITOR, 480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 5 PIN SNAP, ALUM ELECT, 1200UF, 450V, 50X65MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 6800UF, 6.3V, ALU ELEC, RADIAL, CAPACITANCE:6800F, VOLTAGE RATING:6.3V, PRODUCT RANGE:FS SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:10000 HOURS @ 105C, POLARITY:POLAR, ESR:- ROHS COMPLIANT: YES. FREE... | |
| CAPACITOR, 9.0MFD, 250VAC, 10/5, 4 BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AEC-Q200, 220UF, 16V, ALU ELEC, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:220F, VOLTAGE RATING:16V, ESR:0.26OHM, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C, OPERATING TEMPERATURE MIN:-55°C, ROHS... | |
| CAPACITOR, ALU ELEC, 15000UF, 16V, RADIAL, CAPACITANCE:15000F, VOLTAGE RATING:16V, PRODUCT RANGE:HD SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C, POLARITY:POLAR, ESR:- ROHS COMPLIANT: YE. FREE... | |
| CAPACITOR, ALUM ELECT, 100UF, 25V, 20%, BIPOLAR / NONPOLAR, 8X12 MM, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 1500UF, 6.3V, RADIAL, FS SERIES, 20%, 8X15MM, LS 3.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 470UF, 25V, SMD, RADIAL CAN, 10X10.8MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM. ELECTROLYTIC, 1800UF, 10V, RADIAL, 20%, 105 EG., 10X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTORLYTIC, 100UF, 6.3V, 20%, SMD, FK SERIES, OPERATING TEMPERATURE MIN:-55 C, 6.3X5.8MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100 UF, 200 V, 20%, ED-A SERIES, LIFETIME @ TEMPERATURE: 10000 HOURS @ 105C, RADIAL, 18 MM X 20 MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100 UF, 50 VDC, SMD, 20%, 10X10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF, 450VDC, POLARIZED, SCREW TERMINALS, 10%, 50X80MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 250V, 20%, RADIAL, M SERIES, 16X31.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 6.3V, 20%, SMD, 6X5.8MM, FP SERIES, RIPPLE CURRENT AC:300MA ;ROHS COMPLIANT: YES, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1500UF 16V, 20%, FR SERIES, LIFETIME @ TEMPERATURE:10000 HRS @ 105°C, RADIAL 10MM X 20MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF 50V, 20%, RADIAL, FK SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD, 10.3MM X 10.3MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 180UF 63V, 20%, RADIAL, FC SERIES, LIFETIME @ TEMPERATURE: 5000 HRS @ 105C, THROUGH HOLE, 12.5MM X 15MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2200UF, 450V, 20%, 50 X 105 MM, 5 PIN SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF 50V, 20%, HB SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD, 10.3MM X 10.3MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 27 UF, 100V, RADIAL LEADED, 8 X 11.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3300UF, 25V, 20%, RADIAL, 16X25MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3300UF, 35V, 20%, RADIAL, FK SERIES, 18X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 50V, RADIAL, 20%, 10 X 20MM, LS 5MM, 293MA SERIES, 10000 HR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3500UF, 40V, +75, -10%, SCREW, CGS SERIES, LIFETIME @ TEMPERATURE:3000 HOURS @ 105C ROHS COMPLIANT: YES, 35X55MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3900µF 80V , 20%, TS-UP SERIES, LIFETIME @ TEMPERATURE:3000 HRS @ 85°C, SNAP IN 30MM X 35MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3900UF 16V, 20%, FK SERIES, LIFETIME @ TEMPERATURE: 5000 HRS @ 105°C, RADIAL, 16MM X 22MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3900UF, 16V, 20%, RADIAL, FC SERIES, LIFETIME @ TEMPERATURE:5000 HOURS @ 105C ROHS COMPLIANT: YES, 16X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 4.7UF, 400V, RADIAL, 85C, M SERIES, 10X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 25V, 20%, FP-V SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105 C, SMD, 10.5MM X 10.5MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 35V, 20%, FR-A SERIES, LIFETIME @ TEMPERATURE: 9000 HRS @ 105°C, RADIAL, 8MM X 22MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 100V, 20%, RADIAL, NHG SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 50V, 20%, RADIAL, FC SERIES, 12.5X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF 35V, 20%, FT SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD, 5.3MM X 5.3MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 5600UF, 450V, +50%,-10%, SCREW TERMINAL, LS 31.75MM, 85 C, 76.2X142.88MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 560UF 25V, 20%, FC SERIES, LIFETIME @ TEMPERATURE: 5000 HOURS @ 105C, RADIAL, 12.5MM X 15MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 560UF, 250V, LEAD SPACE 10MM, 22 X 40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF 50V, 20%, FC SERIES, LIFETIME @ TEMPERATURE: 5000 HOURS @ 105C, RADIAL, 16MM X 20MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF, 25V, 20%, RADIAL, FR SERIES, 8X20MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF 400V, 20%, EE-A SERIES, LIFETIME @ TEMPERATURE: 10000 HRS @ 105°C, RADIAL 18MM X 27MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 8200UF 10V, 20%, FS-A SERIES, LIFETIME @ TEMPERATURE: 10000 HRS @ 105°C, RADIAL, 16MM X 37MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 820UF 25V, 20%, LIFETIME @ TEMPERATURE: 4000 HRS @ 105C, RADIAL 10MM X 22MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1500UF, 35V, LS 7.5MM, 16X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1800UF, 35V, 20%, 16X27MM, 7.5MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1800UF, 50V, 18X31.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 180UF, 35V, 20%, 10X12.50MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 220UF, 35 V, 950 MA, 56 MOHMS, 8 X 3.5 X 11.5 MM, FR SERIES, 6000 HOURS, 20%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 470UF, 25V, 20%, 10X16MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 6800UF, 16V, 16X31.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 82UF, 250V, 20%, ED SERIES, 105C ROHS COMPLIANT: YES, 18X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 10UF, 35VDC, HYBRID, 5.3 X 6.1 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 33UF, 25V, 20%, 6.3MM X 5.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 470UF, 16V, 20%, 10X10.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 120UF, 400V, 20%, 25X25MM, 10MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, 1200UF, 6.3V, 8X15MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, BI-POLAR, 47UF, 50V, 85 C, 10X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CERAMIC VACUUM, FIXED, 75 AMP RMS, 100 PF / 5%, 25 KV PEAK. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CERAMIC, 0.22UF 50V, 10%, BX, CK06 SERIES, RADIAL 7.37MM X 2.29MM, 7.62MM, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, COMPONENT FOR SPD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, DOUBLE LAYER (SUPER CAPACITOR), 0.22F, 5.5VAC, RADIAL, SE SERIES, LEAD SPACING:5MM, 10.5X5.4MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTOLYTIC, RADIAL, 1000UF, 35V, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 100UF, 250V, 105C, 20%, RADIAL, LS 7.5MM, 16X31.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 10UF, 35V, RADIAL, 20%, SMD, 105C, 4X5.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 150UF, 50V, RADIAL, 20%, 105C, 8X15MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 2200UF, 400V, SCREW TERMINAL, LS 22.22MM, 85C, 50.8X92.08MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 22UF, 50V, RADIAL, 20%, SMD, 105C, 6.3X5.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 390UF, 50V, SMD, 105C, 20%, 12.5X13.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 470UF, 50V, RADIAL, 10X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, SCREW TERMINALS, 2700UF, 450V, 85C, LS 28.6MM, 63.5X106 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, SNAP, 1000UF, 300V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTICAL, 220UF, 10V, RADIAL, 20%, SMD, 105C, 6.3X6.10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM 0.033UF 5% 1KVDC RADIAL , 17.4MM X 13MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM TYPE, .33UF, 1000V, 10%, BOX TYPE, 42X27X16MM, LS 37MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FOR AC MOTORS, 4.0 UF, 10000AFC, 50/60 HZ, 25/85/21. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, LEADED, 4700PF; CAPACITANCE:4700PF; CAPACITANCE TOLERANCE: 10%; DIELECTRIC CHARACTERISTIC:R; VOLTAGE RATING:2KV; CAPACITOR CASE STYLE:DISC;. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, POLYESTER FILM, 0.22 UF, 250 V, 10%, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, QUICK CONNECT, FILM MOTOR START 30UF, 370 VAC, 41X112 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .15UF, 275VAC, 17.5X13 MM, 15LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, 6.8UF, 600V DC, 27.5LS, 31.5X12X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DISC, .001UF, 3000V, CERAMIC, 12X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DISC, CERAMIC .0033UF (3300PF), 1000V (1KV), Y5P, 13.5MM DIA, 10MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DISC, CERAMIC, .01UF, 500V, Z5U, 11MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DISC, CERAMIC, 560PF, 1KVDC, 10%, Y5P, 7MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DROP, FILM .3UF, 300,000PF, 400V, 15LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DROP, FILM, .18UF, 1KV, 26X10X27 MM, 17.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DROP, FILM, 630VDC, .01UF, 5%, L/S=10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL ELECTROLYTIC, 680UF, 35V, LIHR, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL SCREW TERMINAL, ELECTROLYTIC, 560UF, 250V, 35X54MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL SNAP-IN, ELECTROLYTIC, 330UF, 420V, 25X45MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 1200UF, 35V, 12.5X27 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000UF, 63V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1500UF, 35V, LIHR., 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2200UF, 35V, 20%, 16X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 3300UF, 25V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 330UF 50V, 20%, 105C, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 33UF, 250 VDC, 20%, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 4700UF, 6.3V, 12.5 X 20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 100V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 560UF, 35V, 20%, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 6.8UF, 63V, 20%, 4X11MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 6800UF, 10V, 20%, 12.5X27MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 680UF, 20%, 6.3V, 8X10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC DISC, 1000PF 1NF, 250V, 20%, 7MM DIAMETER, 10MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC DISC, 4700PF, .0047UF, 2KV, 14 MM DIAMETER, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC, .01UF, 500V, Y5P, 10%, 17.5 MM DIAMETER, LEAD SPACING:9.53MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC, .1UF, 100V, X7R, 10%, 10.16 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC, 1UF, 50V, X7R, 10%, 5LS, 7.37X2.29X7.62 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC, DISC, 4700PF, 80%, -20%, 2000V, 11X14MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC. .01UF, 100V, 10%, 4.8X2.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYDIC , SNAP, 150U, 200V, 22X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC POLYMER, 150UF, 25V, 105C, 8X9 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 100 UF, 63 VDC, 20%, FC SERIES, LIFETIME @ TEMPERATURE: 3000 HOUR @ 105C, 10MM X 12.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 10V, LIHR, 8X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 16V, 20%, 105C, LOW ESR, 8X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 50V, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 35V, 20%, BI POLAR / NON POLAR, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 10V, 4700UF, LOW ESR, 12.5X25 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 10V, 6800UF, LIHR, 16X31.5 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 120 UF, 100 VDC, 10 X 25 MM, 5 MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 12000UF, 50V, SCREW, 50.8X54MM, LEAD SPACING 22.MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1200UF, 50V, 105C, 16X25 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1500UF, 25V, LIHR, 10X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1500UF, 35V, LIHR, 12X35MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 50V, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 80V, 105C, 10X17.5 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 180 UF CAPACITANCE, 450 VOLT RATING, 22X40MM, SNAP-IN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1800UF, 25VDC, LIHR, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2.2UF, 450V, 105C, 10X12.5 MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 16V, 10X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 25V, 12.5X27 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 50V, 16X31.5 MM, LS 7.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 6.3V, 10X17 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 35V, 20%, 10X12.5MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 50V, 20%, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 63V, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2700UF 35V, 20%, 105C, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2700UF, 6.3V 10X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 10V, LIHR, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 35V, 20%, LIHR, 8X20 MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 35V, LIHR, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 50V, 10 MM X 16 MM, 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 50V, 20%,10X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 63V, 12.5X20 MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 400V, 16X25 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 450V, 16X25 MM, 7.5MM LS, 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 450V, 16X31.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 3900UF, 16V, 12.5X32 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 390UF, 25V, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 390UF, 35V, LIHR, 8X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 4.7UF, 450V, 10X20 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 470 UF, 16V, 10 X 12.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 4700UF, 16V, 18X20 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 16V, 8X15 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 25V, 105C, LIHR, 8X20 MM, 3.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 25V, 20%, 105C, 10X16 MM, LS 5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 35V, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 47UF, 200V, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 6.3 VDC, 5600UF, 20%, 16X20 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 10V, LIHR, 8X15 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 25V, 105C, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 35V, 10X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 250V, 16X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 8200UF, 16V, 20%, LIHR, 18X35 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 820UF, 35V, 18X15 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, LIHR 5600UF, 10V, 20%, 16X25 MM, 7.5 LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 1000UF, 63V, 16X31.50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 1200UF, 16V, 16X15 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 2200UF, 10V, 10X22 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, LOW ESR, 105C, 1000UF, 10V, 8X15 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 4.7UF, 100V, 26.00X7.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 4UF, 400VAC, 37X19.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, MLCC CERAMIC, 50V, .1UF, 10%, 5.08 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, POLY FILM, 3UF, 400VAC, 4 LEAD QUICK CONNECT TERMINALS, CASE MOUNT, 37X15.5X29MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, POLYESTER FILM, .0022UF (2200PF), 400VDC, 10%, 6.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, POLYESTER FILM, .33UF, 250VDC, 20MM LS. 21.6X4.2X9MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SCREW, 1000UF, 200V, 35X67MM, LS 12.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SMD, 33UF, 35V, ZK SERIES, 5X6.10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SUPERCAP, .47F, 5.5V, 13.5 X 7 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SUPERCAPACITOR, .47F, 5.5V, 21.5X8 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SUPERCAPACITOR, 1F, 5.5 VDC, 21.5X7.5 MM, 5 MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SURFACE MOUNT, ELECTROLYTIC, 100 UF, 25 V, 8 X 6.5 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 3.3UF, 50V, 20%, 5.2X8.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 6.8UF, 35V, 20%, 5X8.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RAIAL DISC, CERAMIC, .047UF,50VDC, 10MM DIAM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RAIDAL, ALUMINUM ELECTROLYTIC, 560UF, 10V, 20%, 10X13.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SAFETY, RADIAL, CERAMIC DISC, 4700PF, 250VAC, 20%, 12MM DIAMETER, 10MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW IN, ELECTROLYTIC, 2700UF, 450V, 63.5X105 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERM, ELECTROLYTIC, 18000UF,16V, 35X41MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINAL, 39000 UF, 63 VDC, 50.8MM X 92MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINAL, ALUMINUM ELECTROLYTIC, 8200UF, 200V, -10%, 50%, 63.5X117.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINAL, ELECTROLYTIC, 3900UF 50VDC, 35X41MMC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINAL, ELECTROLYTIC,75UF, 450V, 10%, 35X54MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 22000UF, 75V, -10%, 85C, 34.93X42.88 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC,3300UF, 450V, 63.5X130 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW, ELECTROLYTIC, 38000 UF, 16 VDC, 2 IN X 3.125 IN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, 330UF, 6.3V, 6.3MM X 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 100UF, 35V, 10.3X10.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 220UF, 35V, 8X10 MM, AUTOMOTIVE FOOTPRINT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 220UF, 35V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 47UF, 63V, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 680UF, 20%, 35V, 16X16.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 100UF 16V, 20%,105C, 6.3X6.1 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 220UF, 16V, 6.3X6.1 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 47UF, 35V, 20%, 85C, 8X6.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 560UF, 25V, 20%, 10.30X10.30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 680UF 16V, 20%, 105C, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 1000UF, 10V, 20%, RADIAL, 85C, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 100UF, 25V, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 100UF, 35V, 6.3X7.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 10UF, 100V, 20%, 8X6.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 1500UF, 20%, 6.3V, 8X10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 1500UF, 35V, 16X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 150UF, 35V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 220UF, 10V, 105C, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 220UF, 10V, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 220UF, 50V, 20%, 85C, 10X10.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 22UF, 35V, 6.3X5.4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 270UF, 35V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 330UF, 20%, 25V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 330UF, 25V, 10X10.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 330UF, 35V, 105C, 10X10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 330UF, 35V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 330UF, 35V, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 390UF, 25V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 47 UF, 63 VDC, 8 MM X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 470UF, 16V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 470UF, 35V, 20%, 12.5X13.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 470UF, 50V 16X17 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 47UF, 100V, 10X10.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 47UF, 16V, 6.3X5.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 47UF, 35V, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 47UF, 80V, 10X10.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 560UF, 35V, 10X10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, POLYESTER FILM, .47UF, 100V, 10%, 3022 5.5X7.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, POLYMER, 56UF, 50V, 20%, 150C, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 33UF, 20V, 10%, 2915, 7338. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 22000UF, 35V, 35X40 MM 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 400V, 390UF, 30X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP, 1800 UF, 400 V, 50MM X 80MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP, ELECTROLYTIC, 4700 UF, 25 VDC, 22 MM X 25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, 4700UF, 250V, 5 PIN, 50X92MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ALUMINUM ELECTROLYTIC, 4700UF, 35V, 20%, 25X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ALUMNINUM ELECTROLYTIC, 27000UF, 25V, 20%, 30X45MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ELECTROLYTIC, 5600UF, 25V, 85 C, 22X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, STARTING CAPACITOR, 115VAC 50/60HZ ELEC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SUPERCAPACITOR, RADIAL, 0.1F, 5.5V, 13.50X9.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ALUMINIUM ELECTROLYTIC, 10UF, 35V, 5 X 5.8MM, RADIAL CAN, 2000 HOURS @ 105C, FK SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, U37F SERIES, 350 VDC, 15000 UF CAPACITANCE, ROHS COMPLIANT, SCREW TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, V SERIES AC MOTOR, (AHC #1674479). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, X1/Y2, 2.2NF; CAPACITANCE:2200PF; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:250VAC; CAPACITOR TERMINALS:WIRE LEADED; LEAD SPACING:7.5MM; O. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,RADIAL,CER AMIC,1000PF,1000V.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,RADIAL,ELE CTROLYDIC,680U,400V, SNAPMOUNT,2PIN,35X35 .. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,RADIAL,ELE CTROLYTIC,470UF,250V ,SNAP MOUNT,2PIN,22X45MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,RADIAL,ELE CTROLYTIC,680UF, 400V, SNAP MOUNT, 2 PIN, 30X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR. ALUM ELECTRO, RADIAL, 220UF, 450C SCREW, U36D SERIES, L/S 12.7MM, 35X54MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORS, FILM, 250VDC, 0.10UF, 5%, MPET, L/S=5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR 0.01UF, 200V, X7R, 10%, RADIAL; CAPACITANCE:10000PF; VOLTAGE RATING:200V; PRODUCT RANGE:CK06 SERIES, MIL-C-11015/19; CAPACITANCE TOLERANCE:± 10%; CAPACITOR TERMINALS:RADIAL LEADED; DIELECTRIC CHARACTERISTIC:X7R ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY... | |
| CERAMIC CAPACITOR 0.1UF 100V, X7R, 10%, AXIAL; CAPACITANCE:0.1 F; VOLTAGE RATING:100V; PRODUCT RANGE:CK14 SERIES, MIL-C-11015; CAPACITANCE TOLERANCE: 10%; CAPACITOR TERMINALS:AXIAL LEADED; DIELECTRIC CHARACTERISTIC:X7R ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL... | |
| CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL; CAPACITANCE:1000PF; VOLTAGE RATING:200V; PRODUCT RANGE:CK05 SERIES, MIL-C-11015/18; CAPACITANCE TOLERANCE: 10%; CAPACITOR TERMINALS:RADIAL LEADED; DIELECTRIC CHARACTERISTIC:X7R ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY... | |
| CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL; PRODUCT RANGE:CK05 SERIES; CAPACITANCE:1000PF; CAPACITANCE TOLERANCE:10%; DIELECTRIC CHARACTERISTIC:. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR 150PF, 500V, Y5P, 10%, RADIAL; CAPACITANCE:150PF; VOLTAGE RATING:500V; PRODUCT RANGE:D SERIES; CAPACITANCE TOLERANCE:¦ 10%; DIELECTRIC CHARACTERISTIC:Y5P; LEAD SPACING:6.35MM; CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CERAMIC CAPACITOR, RADIAL, .02UF, 500V, Z5U, +80,-20%, 9.53MM LEADSPACING, 15MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CORNELL DUBILIER Components CMR07F562FPDM | |
| CORNELL DUBILIER Components DCM202T450CD2D | |
| CORNELL DUBILIER Components DCMX113M400DG2B | |
| CORNELL DUBILIER Components EDC155Z5R5C | |
| CORNELL DUBILIER Components EDLNF155B5R5C | |
| DISCONTINUED BY MANUFACTURER, 540-648, MICROFARAD, 125VAC, ROUND START CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 1400UF, 400V, 85C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 420V, 20%, 85C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR FOR AC MOTOR, 200 VAC, 10 F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR POLY FILM, 1.2UF, 5%, 50V, RADIAL, 10.2X6.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1.5UF, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1UF, 25V, TANTALUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 2.5UF, 400VAC, 2 BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 200VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 20UF, 200VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 2500UF, 525V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 25UF, 200V, 10000AFC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 3300 UF, 400 V, 20 %, L/S 28.6 MM, SCREW TERMINAL, 76 X 93 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 4 PIN SNAP IN, ELECTROLYTIC, 27000UF, 50V, 35X63 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 400VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 4700UF, 450V DC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 47U, 10V, 7.3 X 4.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 5600UF, 200VDC, -10% + 50%, -40% TO 85C, ALT. CATALOG NUMBER(S): E36D201HPN562TC92U, E36D201HPN562MC92M, CC0236A04, U36D785, DCMCE1683. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 5600UF, 400V, SCREW TOP, 76X106 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 560UF, 100V, SNAP, 22X 25. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 6.5MFD, 250VAC,50/60HZ,10/5, 4 BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 8,000UF, 50V, ALUMINUM ELECTROLYTIC, LARGE CAN, COMPUTER GRADE, 50 VDC, 50.8 X 53.98 X 22.23 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 8.0UF, 4BLADE, 250VAC, 50/60H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUM ELECT, RADIAL, 1300UF, 400VDC, 63.5X80.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINIUM ELECTROLYTIC, 450 V, 4700 UF, 105 C MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF, 420V, 20%, 2PIN SNAP-IN, 2000 HRS @ 85C, 25MM X 25MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, SERIES TS-UP, 4700F, 100V, RADIAL, CAN - SNAP-IN, POLAR, 71MOHM @ 120HZ, 3000 HRS @ 85C, LEAD SPACING 10MM, 35X40MM. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, F SERIES, DOUBLE LAYER, 100000 UF CAPACITANCE, +80% / -20% TOLERANCE, 5.5 V, 5 MM LEAD SPACING, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL DISC, 220PF, 440VAC, Y5P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, CERAMIC DISC, 4700PF, .0047UF, 250V, 20%, 13MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 10UF, 50V, 4X11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, FILM, 2.7 UF, 100 V, 10% TOLERANCE, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, SNAP IN, ELECTROLYTIC, 1200UF, 450V, 20%, 40X65 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 1400UF, 400V, 85C, 50.8X92 MM, HIGH POST 10-32, FOR A SIZE DRIVES.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, ELECTROLYTIC, 470UF, 10V, 10.3X10.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TRIMMER/VARIABLE, 4.5-30 PF, 25 V, 1000 / PACK, (PRICE FOR 1000). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TS-HC SERIES, RADIAL SNAP-IN, 390 UF, 400V RATING, 30 X 42 MM, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TYPE: ECL3, 50. OMFD, VOLTAGE: 100 VOLT DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR,1800UF, 525V, 85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR,ALUMINUM ELECTROLYTIC 2200U 100 VOLTS SNAP35MMX32MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDRICAL CELL BATTERY, LITHIUM, 3V, 4/5 A, SUGGESTED RPL CR17450SE-R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, ELECTROLYTIC CAPACITOR, U36F, 85 DEGREE C, 420V, 2700UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROLYTIC CAPACITOR, 3600 UF, 400 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROLYTIC CAPACITOR, U32F, 105 FEGREE C, 500V, 1500UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUMINUM ELECTROLYTIC CAPACITOR, 70000 MFD, 30 V, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RUN CAPACITOR, FOR MOTOR, 250V, 20UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUPER CAPACITOR, RADIAL, 1F, 5.5V, 21.5X8MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CAPACIT OR, 5.0UF+10/-5 PERCENT, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| ECQ UA, X-2 MET PP FILM CAPACITOR MOLDED, 275VAC, 2.2UF, +-10%, LS=27.5MM, BLK ST ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL CAPACITOR 64-77MFD 110-125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FAN CAPACITOR 200VAC 12UFU. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, 0.033UF, 1.25KV, 5%, L/S=20MM, 23X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID ALUMINUM ELECTROLYTIC CAPACITOR, 470 F, 20%, 25 V, RADIAL CAN - SMD, 0.014 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| IC QUAD 2-INPUT AND, OPEN COLL.. FREE 2 YEAR RADWELL WARRANTY | |
| LITHIUM BATTERY, BUTTON TYPE, 3V, 2/3A, 1.8AH, 16X33 MM. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 40 ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:COMPUTER GRADE; CAPACITANCE:15000µF ; VOLTAGE RATING:16V; CAPACITOR DIELECTRIC MATERIAL:ALU. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, FILM, 15UF, 370VAC, 41 X 82 X 16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR START CAPACITOR, 124 - 156 UF, 220 - 250 VAC, 60 CYL. FREE 2 YEAR RADWELL WARRANTY | |
| MULTILAYER CERAMIC CAPACITOR, 10000 PF, 2 KV, DEB SERIES, +80%, -20%, RADIAL LEADED, F. FREE 2 YEAR RADWELL WARRANTY | |
| MURATA POWER SOLUTIONS Components DE1E3KX472MA4BN01F | |
| ORIENTAL MOTOR Components CH15BFAUL-C | |
| ORIENTAL MOTOR Components CH180CFAUL-C | |
| ORIENTAL MOTOR Components CH20B | |
| ORIENTAL MOTOR Components CH40BFAUL-C | |
| ORIENTAL MOTOR, CH60UL, CAPACITOR 200VAC 50/60HZ 10000AFC. FREE 2 YEAR RADWELL WARRANTY | |
| ORIENTAL MOTOR,CH50UL,CAPACIT OR,5UF,250V,10/5,50/ 60HZ,2 BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| ORIENTAL MOTOR,CHC3117AUL,CAP ACITOR COVER, GREEN ,31X17MM. FREE 2 YEAR RADWELL WARRANTY | |
| ORIENTAL MOTOR,CHC3821AUL,CAP ACITOR COVER, GREEN ,38X21MM ,105DEGREE C ,600V. FREE 2 YEAR RADWELL WARRANTY | |
| ORIENTAL MOTORS,CH10UL,CAPACI TOR,1UF,250V,50/60HZ ,+10/-5 PERCENT,2 BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| ORIENTAL MOTORS,CH150A,1.5UF, 200VAC,2 BLADE,. FREE 2 YEAR RADWELL WARRANTY | |
| OVAL RUN CAPACITOR, 2MFD, +- 5 PERCENT,370VAC, 50/60HZ . FREE 2 YEAR RADWELL WARRANTY | |
| PANASONIC Components ECQ-E6474KFB | |
| QUICK CONNECT TERMINAL, MOTOR RUN CAPACITOR, 40UF, 370 VAC, 45MMX110MM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF CORNELL DUBILIER DCMX622T350DE2B, CAPACITOR, 6200UF @ 350V 3.0DIA. X 5.6IN. TALL (1/2" TALLER THAN OEM VERSION OF DCMX622T350DE2B), NO MINIMUM ORDER QUANTITY. FREE 2 YEAR RADWELL WARRANTY | |
| RESISTOR, AXIAL, METAL FILM, 1/2W, 3.12K OHMS, 0.1%, 2.29X6.1MM . FREE 2 YEAR RADWELL WARRANTY | |
| RESISTOR, AXIAL, WIREWOUND, .68 OHM, 3W, 10%, 14MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CAPACITOR, CERAMIC DISC, 4700 PF, 400 VAC, 20%, VERTICAL KINK, 7.5 X 13.5 MM, .6 MM LEADS, CS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SANGAMO Components CP53B4EF504V | |
| SH-Z CAP CAN .94UF 600VAC OIL FILLED ROUND CASE. FREE 2 YEAR RADWELL WARRANTY | |
| SHIZUKI ELECTRIC Components CH20UL | |
| SHIZUKI ELECTRIC,CAPACITOR, 12UF ,10/5PERCENT, 250VAC ,50/60HZ, 2BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| SHIZUKI ELECTRIC,CH20UL,CAPA CITOR, 2UF ,10/5PERCENT TOLERANCE, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| START CAPACITOR, 125VAC 50-60HZ., +65C, ELECTROLYTIC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER CAPACITOR, ELECTROLYTIC BMI, 125 VAC, 645-774 UF., 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SUPCO Components CR50X440R | |
| SUPER CAPACITOR, 10F, 2.7V, 10 X 25 MM, LEAD SPACE 5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER CAPACITOR, RADIAL, 0.22 F, 3.6 V, 11 X 5.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERCAPACITOR, 0.22F, 3.6 V, AXIAL CAN, VERTICAL, 75OHM @ 1KHZ, 85C, 11.5X13MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERCAPACITOR, 0.47F, 5.5V, 85C, RADIAL, 9.5MM X 21.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERCAPACITOR, RADIAL, HORIZONTAL, .22F, 5.5V, 2 PIN, 11.5X6 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| SUPPRESSION CAPACITOR, 1UF, 275V, X2, RAD, CAPACITANCE:1F, SUPPRESSION CLASS:X2, PRODUCT RANGE:ECQUA SERIES, VOLTAGE RATING X:275VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE: 20%, DV/DT RATING:- ROHS COMPLIANT: YES. FREE... | |
| TANT CAP RADIAL 5LS 6.8UF 40V 10%. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM RADIAL 2.2UF 16V. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |