Cornell Dubilier Aluminum Electrolytic Capacitors CGS651T450V4C

Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet
Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGS651T450V4C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS651T450V4C
Aluminum Electrolytic Capacitors 2002-CGS651T450V4C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1427-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1427-ND
Aluminum Electrolytic Capacitors 338-1427-ND
650µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 154mOhm @ 120Hz 2000 Hrs @ 85°C

650µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 154mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 17485027 - Radwell International
Willingboro, NJ, United States
Capacitor
17485027
Capacitor 17485027
ALUMINUM ELECTROLYTIC CAPACITOR, CGS SERIES, CAPACITANCE: 650UF, VOLTAGE RATING: 450 V, CAPACITANCE TOLERANCE: +50% - 10%, SCREW TERMINALS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, CGS SERIES, CAPACITANCE: 650UF, VOLTAGE RATING: 450 V, CAPACITANCE TOLERANCE: +50% - 10%, SCREW TERMINALS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - CGS651T450V4C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS651T450V4C
Capacitors - Aluminum Electrolytic Capacitors CGS651T450V4C
CAP ALUM 650UF 450V SCREW

CAP ALUM 650UF 450V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CGS651T450V4C 338-1427-ND 17485027 CGS651T450V4C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details