CAPACITOR, SMD, ELECTROLYTIC, 47UF, 16V, 6.3X5.5 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 47uF 16V
CAP ALUM 47UF 20% 16V SMD
| Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 24693741 | 96K9428 | EEE-1CA470SP | EEE-1CA470SP |
| Product Name | Capacitor | Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | ||
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes |