Panasonic Capacitors Aluminum Electrolytic Capacitors EEE-FK1H331AQ

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Aluminum Electrolytic Capacitors Series: FK Packaging: Tape & Reel (TR) Tolerance: ±20% Capacitance: 330 µF Mounting Type: Surface Mount Package / Case: Radial, Can - SMD
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Aluminum Electrolytic Capacitors Series: FK Packaging: Tape & Reel (TR) Tolerance: ±20% Capacitance: 330 µF Mounting Type: Surface Mount Package / Case: Radial, Can - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Aluminum Electrolytic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Aluminum Electrolytic Capacitors
Capacitors Aluminum Electrolytic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Aluminum Electrolytic Capacitors Series: FK Packaging: Tape & Reel (TR) Tolerance: ±20% Capacitance: 330 µF Mounting Type: Surface Mount Package / Case: Radial, Can - SMD

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Capacitors Aluminum Electrolytic Capacitors
Series: FK
Packaging: Tape & Reel (TR)
Tolerance: ±20%
Capacitance: 330 µF
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD

Buy Now Datasheet
Singapore, Singapore
SMD 50V 330uF Capacitor
58-EEE-FK1H331AQ
SMD 50V 330uF Capacitor 58-EEE-FK1H331AQ
50V 330uF 20% 105C Radial Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1H331AQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1H331AQ can be used for catalog matching and distributor lookup.

50V 330uF 20% 105C Radial Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1H331AQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1H331AQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEE-FK1H331AQ - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FK1H331AQ
Aluminum Electrolytic Capacitors EEE-FK1H331AQ
CAP ALUM 330UF 20% 50V SMD

CAP ALUM 330UF 20% 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1H331AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1H331AQ
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1H331AQ
CAP ALUM 330UF 20% 50V SMD

CAP ALUM 330UF 20% 50V SMD

Supplier's Site
Cap 330Uf 50Vdc 20% 12.5 X 13.5Mm Smd 900Ma 2000 Hr Rohs Compliant Panasonic - 38AH7963 - Newark, An Avnet Company
Chicago, IL, United States
Cap 330Uf 50Vdc 20% 12.5 X 13.5Mm Smd 900Ma 2000 Hr Rohs Compliant Panasonic
38AH7963
Cap 330Uf 50Vdc 20% 12.5 X 13.5Mm Smd 900Ma 2000 Hr Rohs Compliant Panasonic 38AH7963
CAP 330UF 50VDC 20% 12.5 X 13.5MM SMD 900MA 2000 HR ROHS COMPLIANT: YES

CAP 330UF 50VDC 20% 12.5 X 13.5MM SMD 900MA 2000 HR ROHS COMPLIANT: YES

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3679 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
53W3679
Aluminum Electrolytic Capacitor, 330Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic 53W3679
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 43861171 - Radwell International
Willingboro, NJ, United States
Capacitor
43861171
Capacitor 43861171
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 50V, 20%, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:330 F; VOLTAGE RATING:50V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 50V, 20%, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:330 F; VOLTAGE RATING:50V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK1H331AQ EEE-FK1H331AQ EEE-FK1H331AQ 38AH7963 53W3679 43861171
Product Name Capacitors Aluminum Electrolytic Capacitors SMD 50V 330uF Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap 330Uf 50Vdc 20% 12.5 X 13.5Mm Smd 900Ma 2000 Hr Rohs Compliant Panasonic Aluminum Electrolytic Capacitor, 330Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic Capacitor
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 3.30E8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details