Manufacturer: Panasonic
Win Source Part Number: 852861-EEE-1HA221P
Series: S
Features: 220 µF 50 V Aluminum Electrolytic Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE3921DKR, PCE3921TR, PCE3921CT, EEE1HA221P, Q3507170J
50V 220uF 20% Aluminum Electrolytic Capacitor, Radial, 85C, SMD Product overview: EEE-1HA221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA221P can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 50V SMD
CAPACITOR, SMD, ELECTROLYTIC, 220UF, 50V, 20%, 85C, 10X10.2 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 220UF 20% 50V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 852861-EEE-1HA221P | 58-EEE-1HA221P | EEE-1HA221P | 43841223 | EEE-1HA221P |
| Product Name | Aluminum Capacitors - EEE-1HA221P | SMD 50V 220uF Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |