ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 25V, RADIAL, CAPACITANCE:4700F, VOLTAGE RATING:25V, PRODUCT RANGE:NHG SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 25V, RADIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAPACITOR, 4700 MFD, 25VDC, RADIAL
CAP ALUM 4700UF 20% 25V RADIAL
| Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 39056081 | 17T5003 | ECA-1EHG472 | ECA-1EHG472 |
| Product Name | Capacitor | Aluminum Electrolytic Capacitor, 4700Uf, 20%, 25V, Radial; Capacitance Panasonic | MATC Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 4.70E9 microF | 4700 microF | 4700 microF | |
| Lead Style | Radial | Radial | ||
| Capacitance Type | Fixed | Fixed |