ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes
FILM CAPACITOR, 0.033UF, 1.25KV, 5%, L/S=20MM, 23X10MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.033UF 5% 1.25KVDC RAD
CAP FILM 0.033UF 5% 1.25KVDC RAD
| Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 49W3592 | 66877953 | ECW-H12333JV | ECW-H12333JV |
| Product Name | Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic | Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |