Panasonic Aluminium Capacitors EEUFR1V152SB

Description
A-FR / 35V / 1500uF / 16x20mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 35V / 1500uF / 16x20mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403934
Aluminium Capacitors 2403934
A-FR / 35V / 1500uF / 16x20mm / 105°C /

A-FR / 35V / 1500uF / 16x20mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403935
Aluminium Capacitors 2403935
A-FR / 35V / 1500uF / 16x20mm / 105°C /

A-FR / 35V / 1500uF / 16x20mm / 105°C /

Supplier's Site
Capacitor - 66890167 - Radwell International
Willingboro, NJ, United States
Capacitor
66890167
Capacitor 66890167
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1500UF, 35V, LS 7.5MM, 16X20MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1500UF, 35V, LS 7.5MM, 16X20MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8095 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W8095
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W8095
Aluminium Electrolytic Capacitor, FR Series, 1500 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 1500 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Μf, 35V, 20%, Reel; Capacitance Panasonic - 42AC0774 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 35V, 20%, Reel; Capacitance Panasonic
42AC0774
Cap, 1500Μf, 35V, 20%, Reel; Capacitance Panasonic 42AC0774
CAP, 1500µF, 35V, 20%, REEL; Capacitance:1500µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 1500µF, 35V, 20%, REEL; Capacitance:1500µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2403934 66890167 62W8095 42AC0774
Product Name Aluminium Capacitors Capacitor Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 1500Μf, 35V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C702U050AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details