470uF 35V 20% Radial Aluminum Electrolytic Capacitor Product overview: ECA-1VM471 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1VM471 can be used for catalog matching and distributor lookup.
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 35V, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 35V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ECA-1VM471 | 24695417 | ECA-1VM471 | 96K9206 | ECA-1VM471 |
| Product Name | 470uF 35V Capacitor | Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |